location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-TC1GA
Category:
Extending the warranty & support beyond that offered by the manufacturer/retailer, so that the purchase is covered for a longer period of time.
Warranty & Support Extensions Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59930
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 08:12:28
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Carry-in
  • - 1 license(s)
  • - 1 year(s)
Long product name Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s) :
The long product name of Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 printers
More>>>
Short summary description Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s):
This short summary of the Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s) data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050, 1 license(s), 1 year(s), Carry-in

Long summary description Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s):
This is an auto-generated long summary of Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 1 year(s) based on the first three specs of the first five spec groups.

Samsung 1 Year Carry-in Warranty Extension for ML-3051N/3051ND/3050. License quantity: 1 license(s), Number of years: 1 year(s), Type: Carry-in

Features
License quantity
1 license(s)
Features
Type
Carry-in
Number of years
1 year(s)
Brand Image Product code Product Stock Price from
Samsung 3 Years Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 3 year(s) Samsung 3 Years Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 3 year(s)
(show image)
ML-TC3GA 3 Years Carry-in Warranty Extension for ML-3051N/3051ND/3050 0.00
(excl. VAT)
0 (incl. VAT)
Samsung 2 Years Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 2 year(s) Samsung 2 Years Carry-in Warranty Extension for ML-3051N/3051ND/3050 1 license(s) 2 year(s)
(show image)
ML-TC2GA 2 Years Carry-in Warranty Extension for ML-3051N/3051ND/3050 0.00
(excl. VAT)
0 (incl. VAT)