location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ML-1640/CLP-315:PROM
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ML-1640/CLP-315:PROM
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 44319
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jan 2020 15:40:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 600 x 1200 DPI
  • - A4 17 ppm
  • - Duplex printing
  • - Maximum duty cycle: 5000 pages per month
  • - Total input capacity: 150 sheets Total output capacity: 100 sheets
  • - Internal memory: 8 MB 150 MHz
Long product name Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4 :
The long product name of Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ML-1640/CLP-315:PROM
More>>>
Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4:
The official description of Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compact design
SAMSUNG ML-1640 is ergonomically designed to complement any modern business or home office with its compact size and attractive, modern style.

Versatile paper handling
The 150-sheet multipurpose tray with a convenient cover keeps paper neat and your desk attractive. Print transparencies, labels, cardstock and envelopes from the same versatile tray.

Easy job control
One-button print job cancellation helps you correct even volume.

Complete compatibility
Supports a wide range of operating systems, including Windows, various Linux OS and Mac OS 10.3 ~ 10.5.

Outstanding performance
Speed is another impressive aspect of the ML-1640. Performing at 16ppm for A4 and 17ppm for letter size, this rapid performance saves valuable time working time. With a resolution of 1200 x 600 dpi, your prints are clear and crisp, just like the original. If you demand fast speed, and high quality printouts, ML-1640 is your solution.

Toner save mode
Toner Save Mode allows you to save up to 30% on toner while still producing high quality prints. It also means less frequent toner changes. Printing options let you save paper by printing 2-up, 4-up, even up to 16-up on one page. High-capacity 1500-page yield toner cartridge can meet even large business printing needs.

USB interface
Connects via fast USB 2.0 compatible interface to prevent bottlenecks between your PC and printer.

Short summary description Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4:
This short summary of the Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung ML-1640/CLP-315:PROM, 600 x 1200 DPI, A4, 17 ppm, Duplex printing

Long summary description Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4:
This is an auto-generated long summary of Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4 based on the first three specs of the first five spec groups.

Samsung ML-1640/CLP-315:PROM. Maximum duty cycle: 5000 pages per month. Maximum resolution: 600 x 1200 DPI. Maximum ISO A-series paper size: A4. Print speed (black, normal quality, A4/US Letter): 17 ppm, Duplex printing

Printing
Colour *
No
Duplex printing *
Yes
Maximum resolution *
600 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
17 ppm
Time to first page (black, normal)
10 s
Features
Maximum duty cycle *
5000 pages per month
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
100 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper handling
Maximum print size
216 x 356 mm
Paper tray media types *
Envelopes, Labels, Recycled paper
Network
Network ready
No
Performance
Internal memory *
8 MB
Processor frequency
150 MHz
Weight & dimensions
Weight
5,7 kg
Dimensions (WxDxH)
353 x 298 x 209 mm
Other features
Mac compatibility
Yes
Compatible operating systems
Windows 2000/XP/2003 Server/Vista Linux Mac OS X 10.3 ~ 10.5
Emulations
SPL
Source Testseek summary Average rating
Reviews
Updated:
2015-06-25 08:15:42
Uk has collected 11 expert reviews for Samsung ML-1640/CLP-315:PROM laser printer 600 x 1200 DPI A4 and the average expert rating is 82 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
82%
Source Review comments Score
theregister.co.uk
Updated:
2015-06-25 08:15:42
There are a good few people who run two printers; an inkjet for all the colour and photo work and a mono laser for quicker, cheaper, sharper black print. Samsung is looking at the home and one-per-desk customer with its ML-1640 mono laser. With a stree...
Bottom line While a cover for the paper tray would be a bonus, this is, nonetheless, a well designed, entry-level mono laser printer which, although simple, does everything you could ask for under £50. It’s quick, does well on printing text and reasonably...
80%
trustedreviews.com
Updated:
2015-06-25 08:15:42
How small and simple can a laser printer be? Samsung's ML-1640 must be pretty close to the limits on both counts. Designed as a personal printer for home or home office use, it's about is straightforward as a printer can get. The frosted and gloss black...
80%
Techtastic.ca
Updated:
2015-06-25 08:15:42
Lasers printers have traditionally been out of the price reach for a lot of computer users. Gone are those days, thanks inpart to Samsungs new line of low cost laser printers. Today we take a look at one of these printers called the ML-1640 Mono Laser...
Good Affordable, Small form factor, Styling...
Bad starter cartridge...
Bottom line Samsung ML-1640 Mono Laser Printer Company: Samsung Product: Printer Lasers printers have traditionally been out of the price reach for a lot of computer users. Gone are those days, thanks inpart to Samsungs new line of low cost laser printers. Toda...
80%
expertreviews.co.uk
Updated:
2015-06-25 08:15:42
A classic in black and white. A great ambassador for the mono laser camp. Inkjets are great all-rounders for home use, switching seamlessly from outputting prints for the family album to running off a letter to the bank manager. But if plain black...
100%