Samsung logo

Samsung V32F390FEI LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
91507
Info modified on:
04 Mar 2025, 15:28:57
Short summary description Samsung V32F390FEI LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black:

Samsung V32F390FEI, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, LED, 4 ms, Black

Long summary description Samsung V32F390FEI LED display 80 cm (31.5") 1920 x 1080 pixels Full HD Black:

Samsung V32F390FEI. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Response time: 4 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting. Product colour: Black

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.