location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Odyssey
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G4
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G40B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS25BG400EUXEN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806094341850
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 154472
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 16:27:52
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS25BG400EUXEN user manual (1.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - IPS panel comes together for a crystal clear picture
  • - G-Sync compatible monitor has a 240Hz refresh rate and 1ms (GtG) response time
  • - Ultrawide Game View
Warranty: 2 years
Long product name Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black :
The long product name of Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

25", 1920 x 1080, IPS 16:9, 240Hz, 1 ms (GtG), Black
More>>>
Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black:
The official description of Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Boost your reality

FHD resolution & IPS panel
Escape into reality-defying realism. You can see games like never before. IPS panel delivers clear colors and a wide 178º viewing angle for clarity from any viewpoint. With more pixels and greater depth, games are closer to reality than ever before.

React in real time
240 refresh rate & 1ms (GtG) response time

Speed through scenes. 240Hz refresh rate eliminates lag for exhilarating gameplay with ultra-smooth action. Jump on enemies right when you see them with a 1ms (GtG) response time and blur-free frames.

Focus without ever breaking flow
Nvidia G-Sync compatible

Effortlessly smooth gameplay. G-Sync compatibility keeps the GPU and panel synced up to eliminate choppiness, screen-lag, and image tears. Fast-action and complex game scenes are stable and stutter-free with AMD FreeSync Premium for your competitive edge.

Reveal the game's hidden sides
Ultrawide Game View

Keep your eye on the win. Adjust your screen to 21:9 to discover hidden areas in game scenes with Ultrawide Game View. Now when you play soccer games, see more of the pitch right up to the goalposts. And in driving games, get a natural and encompassing view of the road ahead.

Connect automatically, in an instant
Auto Source Switch+

Power on for instant play. With Auto Source Switch+, your monitor detects when connected devices are turned on and instantly switches to the new source signal. This helps you get to your game action faster without flipping through multiple input sources.

See your game your way
Ergonomic Stand

Reach the height of winning. Swivel, tilt, and adjust your monitor until all enemies are in perfect view. Your display can be moved freely so you can find total gaming comfort.

Short summary description Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black:
This short summary of the Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Odyssey G4 G40B, 63,5 cm (25"), 1920 x 1080 pixels, Full HD, 1 ms, Black

Long summary description Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black:
This is an auto-generated long summary of Samsung Odyssey G4 G40B computer monitor 63,5 cm (25") 1920 x 1080 pixels Full HD Black based on the first three specs of the first five spec groups.

Samsung Odyssey G4 G40B. Display diagonal: 63,5 cm (25"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 1 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
63,5 cm (25")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Panel type *
IPS
Display brightness (typical)
400 cd/m²
Response time
1 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega DCR
Maximum refresh rate *
240 Hz
Refresh rate optimizor
Yes
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Viewable size, horizontal
54,4 cm
Viewable size, vertical
30,3 cm
Display diagonal (metric)
62 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
sRGB coverage (typical)
99%
Display brightness (min)
320 cd/m²
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
Yes
NVIDIA G-SYNC type
G-SYNC Compatible
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Brand specific technologies
Black Equalizer
ConnectShare (USB)
No
Flicker-free technology
Yes
Low input lag
Yes
Sound mirroring
No
Game mode
No
Game features
Super Arena Gaming UX, Super Ultrawide GameView
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Tap view
No
Smart modes
Cinema, Custom, Dynamic, FPS, RPG, RTS, Sports
Far-field voice interaction
No
Universal guide
No
Adaptive picture
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Built-in camera *
No
Adaptive Sound Control (ASC)
No
Design
Market positioning *
Gaming
Product colour *
Black
Feet colour
Black
Ports & interfaces
Built-in USB hub *
No
DVI port
No
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
HDCP
Yes
HDCP version
2.2
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-92 - 92°
Swivelling
Yes
Swivel angle range
-15 - 15°
Tilt adjustment
Yes
Tilt angle range
-3 - 22°
Picture-in-Picture
No
Black eQualizer function
Yes
Power
Energy efficiency class (SDR) *
E
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
18 kWh
Energy consumption (HDR) per 1000 hours *
31 kWh
Power consumption (typical) *
18 W
Power consumption (max)
35 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
Power supply type
External
Energy efficiency scale
A to G
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Packaging content
Cables included
HDMI
Power cable length
1,5 m
Weight & dimensions
Width (with stand)
558,5 mm
Depth (with stand)
244,8 mm
Height (with stand)
552,9 mm
Weight (with stand)
4,5 kg
Width (without stand)
558,5 mm
Depth (without stand)
85,4 mm
Height (without stand)
341,1 mm
Weight (without stand)
2,8 kg
Packaging data
Stand type
HAS stand
Package width
628 mm
Package depth
429 mm
Package height
163 mm
Package weight
6 kg
Other features
Power consumption (DPMS)
0,5 W
Picture-by-Picture (PbP)
No
Anynet + (HDMI-CEC)
No
Samsung Eye Saver Mode
Yes
Wireless charging
No
Daisy chain
No
Eco Saving Plus
Yes
Eco Motion Sensor
No
Eco Light Sensor
Yes
Image size
No
Wireless display
No
Gray balance
No
Disclaimer
No
Factory tunning
No
Off Timer Plus
Yes
Gaming Hub/Game Bar
No
Workspace
No
Factory calibration report
No
Uniformity correction
No
Virtual AIM point
Yes
Brand Image Product code Product Stock Price from
Samsung Odyssey G5 G55C computer monitor 68,6 cm (27") 2560 x 1440 pixels Wide Quad HD LED Black Samsung Odyssey G5 G55C computer monitor 68,6 cm (27") 2560 x 1440 pixels Wide Quad HD LED Black
(show image)
LS27CG554EUXEN G55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Odyssey G5 G55C computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black Samsung Odyssey G5 G55C computer monitor 68,6 cm (27") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS27CG552EUXEN G55C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS32CM801UUXDU M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Green Samsung Smart Monitor M8 M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LED Green
(show image)
LS27CM80GUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White Samsung Smart Monitor M8 M80C computer monitor 68,6 cm (27") 3840 x 2160 pixels 4K Ultra HD LCD White
(show image)
LS27CM801UUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Pink Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Pink
(show image)
LS32CM80PUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Green Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LCD Green
(show image)
LS32CM80GUUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung Smart Monitor M8 M80C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LS32CM801UUXEN M80C 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
Italia 3 distributor(s)
Österreich 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 2 distributor(s)
Deutschland 4 distributor(s)
Belgium 2 distributor(s)
Polska 1 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Lithuania 1 distributor(s)