location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ViewFinity
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
S60UA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LS24A60PUCUXEN
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806092202122
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 74249
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Sep 2024 13:16:25
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
CE Marking (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Energy Star Certificate (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
TCO Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
ISO 9001 Certificate (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Carbon Footprint (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
REACH Certificate (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LS24A60PUCUXEN user manual (1.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 61 cm (24") LED IPS
  • - Quad HD 2560 x 1440 pixels 16:9
  • - 75 Hz 5 ms 300 cd/m² 1000:1
  • - AMD FreeSync Flicker-free technology
  • - F 19 kWh 19 W
More>>>
Short summary description Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black:
This short summary of the Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung S60UA, 61 cm (24"), 2560 x 1440 pixels, Quad HD, LED, 5 ms, Black

Long summary description Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black:
This is an auto-generated long summary of Samsung S60UA computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LED Black based on the first three specs of the first five spec groups.

Samsung S60UA. Display diagonal: 61 cm (24"), Display resolution: 2560 x 1440 pixels, HD type: Quad HD, Display technology: LED, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in USB hub, USB hub version: 2.0 / 3.2 Gen 1 (3.1 Gen 1). VESA mounting, Height adjustment. Product colour: Black

Display
Display diagonal *
61 cm (24")
Display resolution *
2560 x 1440 pixels
HD type *
Quad HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Display brightness (min)
250 cd/m²
Response time *
5 ms
Screen shape *
Flat
Contrast ratio (typical) *
1000:1
Dynamic contrast ratio marketing name
Mega Contrast
Maximum refresh rate *
75 Hz
Refresh rate optimizor
No
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.07 billion colours
Viewable size, horizontal
52,7 cm
Viewable size, vertical
29,6 cm
Display diagonal (metric)
61 cm
High Dynamic Range (HDR) supported
Yes
High Dynamic Range (HDR) technology
High Dynamic Range 10 (HDR10)
sRGB coverage (typical)
99%
Quantum dot color technology
No
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync
ConnectShare (USB)
No
Flicker-free technology
Yes
Game mode
Yes
Windows operating systems supported
Windows 10
Multimedia
Built-in speaker(s) *
No
Design
Market positioning *
Professional
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
2.0 / 3.2 Gen 1 (3.1 Gen 1)
USB Type-A downstream ports quantity
2
USB Type-C downstream ports quantity
1
USB Power Delivery
Yes
USB Power Delivery up to
65 W
DVI port
No
HDMI *
Yes
HDMI ports quantity
1
HDMI version
1.4
DisplayPorts quantity
1
DisplayPort out quantity
1
DisplayPort out version
1,2
DisplayPort version
1.2
Audio input
No
Headphone out *
Yes
DisplayPort output
Yes
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
75 x 75 mm
Wall mountable
Yes
Height adjustment *
Yes
Height adjustment
12 cm
Pivot
Yes
Pivot angle
-2 - 92°
Swivelling
Yes
Swivel angle range
-30 - 30°
Tilt adjustment
Yes
Tilt angle range
-2 - 25°
Picture-in-Picture
Yes
Ergonomics
Custom key function
No
Black eQualizer function
No
Power
Energy efficiency class (SDR) *
F
Energy efficiency class (HDR) *
G
Energy consumption (SDR) per 1000 hours *
19 kWh
Energy consumption (HDR) per 1000 hours *
24 kWh
Power consumption (typical) *
19 W
Power consumption (standby) *
0,5 W
Power consumption (off)
0,3 W
AC input voltage
100 - 240 V
Power supply type
Internal
Energy efficiency scale
A to G
European Product Registry for Energy Labelling (EPREL) code
438650
Operational conditions
Operating temperature (T-T)
10 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width (with stand)
542,3 mm
Depth (with stand)
196,4 mm
Height (with stand)
530,8 mm
Weight (with stand)
5 kg
Width (without stand)
542,3 mm
Depth (without stand)
41,3 mm
Height (without stand)
327,1 mm
Weight (without stand)
2,9 kg
Packaging data
Stand type
HAS stand
Package width
651 mm
Package depth
393 mm
Package height
193 mm
Package weight
7,6 kg
Packaging content
Cables included
HDMI, USB Type-C
Handheld remote control
No
Installation CD
Yes
Power cable length
1,5 m
Sustainability
Sustainability certificates
TCO
Other features
Low input lag
No
Sound mirroring
No
TV Plus
No
SmartThings app support
No
Works with Samsung Bixby
No
Tap view
No
Universal guide
No
Power consumption (DPMS)
0,5 W
Picture-by-Picture (PbP)
Yes
Anynet + (HDMI-CEC)
No
Samsung Eye Saver Mode
Yes
Wireless charging
No
Daisy chain
Yes
Adaptive picture
Yes
Operating system
N/A
Eco Saving Plus
Yes
Eco Motion Sensor
No
Eco Light Sensor
Yes
Image size
Yes
Wireless display
No
Gray balance
No
Disclaimer
No
Factory tunning
No
Auto source switch
Yes
Off Timer Plus
Yes
Workspace
No
Factory calibration report
No
Uniformity correction
No
Active Crystal Color technology
No
Recycling data
Total amount of recyclable materials
3%
Brand Image Product code Product Stock Price from
Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 61 cm (24") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS24D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60D computer monitor 81,3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60D computer monitor 81,3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32D600EAUXEN S60D 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65TC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White Samsung S65TC LED display 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD White
(show image)
LS34C650TAUXEN S65TC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65UC computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65UC computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652UAUXEN S65UC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S65VC computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black Samsung S65VC computer monitor 86,4 cm (34") 3440 x 1440 pixels UltraWide Quad HD LCD Black
(show image)
LS34C652VAUXEN S65VC 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED White
(show image)
LU32R591CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey Samsung UR59C computer monitor 81,3 cm (32") 3840 x 2160 pixels 4K Ultra HD LED Grey
(show image)
LU32R590CWPXEN UR59C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60A LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black Samsung S60A LED display 68,6 cm (27") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS27A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60UA computer monitor 81,3 cm (32") 2560 x 1440 pixels Quad HD LED Black Samsung S60UA computer monitor 81,3 cm (32") 2560 x 1440 pixels Quad HD LED Black
(show image)
LS32A60PUUPXEN S60UA 0.00
(excl. VAT)
0 (incl. VAT)
Samsung S60A LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD LCD Black Samsung S60A LED display 81,3 cm (32") 2560 x 1440 pixels Quad HD LCD Black
(show image)
LS32A600NAUXEN S60A 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
France 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)