location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LH55UDEBLBB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55UDEBLBB show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086742078
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 274824
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 May 2024 12:02:41
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU data-sheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Samsung LH55UDEBLBB user manual (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Sale Sheet (7.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bring your audience a superior picture
  • - Elevate messaging quality through incredible clarity
  • - Deliver messaging 24/7 in challenging environments
Long product name Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7 :
The long product name of Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55" LED, 1920 x 1080, 4000:1, 8 ms, 500 cd/m², VGA, DVI-D, HDMI x 2, DisplayPort x 2
More>>>
Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7:
The official description of Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Achieve Ultimate Picture Quality through Advanced Factory Calibration
Any irregularity in a video wall’s brightness and colour accuracy across displays can negatively impact the viewing experience. To eliminate these types of colour expression gaps and maintain a fully-aligned, consistent and captivating presentation, Samsung’s UDE-B Series video walls feature advanced factory tuning, innovative hardware and exceptional user calibration tools. Samsung’s multi-step factory calibration process tunes video wall displays to the highest-performing uniform brightness and colour across each display out-of-the-box. After calibration, these displays offer an industry-leading local uniformity of more than 90 percent across 25 (5 x 5) areas of each display screen, resulting in uniform colour expression across the entire display. The calibration process also enables the displays to offer a superior white balance difference of less than 300 degrees K.
In addition to rigorous factory calibration, users can manage brightness and colour uniformity conveniently with Samsung Colour Expert, a powerful free software programme. Through these advanced colour management solutions, the UDE Series video walls enable large-scale presentations to feature superior uniformity, consistency and performance for the ultimate in colour expression.

Captivate Audiences through a Narrow Bezel and Optimised Panel Design
The enhanced panel quality of Samsung’s UDE-B video wall (available in 46- and 55-inch sizes) elevates visual messaging and content through a seamless image and superior clarity. Featuring an ultra-narrow 3.5 mm bezel-to-bezel design format (2.3 mm bezel on the left and top sides and 1.2 mm bezel on the right and bottom sides), which is the slimmest bezel in the video wall industry, the display creates a virtually uninterrupted viewing experience to keep audiences focused on content rather than the display itself.
When exposed to a range of environmental conditions, video wall panels can run the risk of losing image quality due to distortion and irregular colour presentation. To provide consistent display clarity uninterrupted message delivery in any operational environment, Samsung’s UDE-B video wall panels undergo rigorous performance testing. Each display features a reinforced panel that deters heat, weather and other stress-inducing conditions. As a result, Samsung’s superior panel prevents screen darkening, light leakage or any related deterioration in picture quality. Plus, an anti-glare panel to ensure messages reach relevant audiences with minimal distraction by light reflection – All these enhanced panel quality allows the long term delivery of brilliant contents and the ultimate viewing experience

Achieve UHD Picture Quality without Additional Devices through Industry-Leading Technology
With an increase in screen size, content resolution becomes even more important to deliver impactful content. As the industry’s first video walls to feature integrated DisplayPort (DP) 1.2 and HDMI ports, Samsung’s UDE-B Series video walls, UDE-B, can display Ultra-High Definition (UHD) contents across video wall configurations as large as 5 x 5 without the purchase of additional expensive devices. In comparison to conventional video walls that typically require added equipment and only accommodate up to a 2 x 2 arrangement, the UDE-B Series’ UHD presentation represents a sharp improvement. By supporting High-Bandwidth Content Protection (HDCP) daisy chains, the UDE-B Series video walls also can display UHD content, such as live TV or Blu-Ray discs, without having to purchase additional equipment, minimising the cost of deploying multiple displays as part of large-scale promotional signage or informational presentations.

High-Performing Display Readability and Durability for your Business Environment
Samsung’s UDE-B Series video walls deliver a continuously immersive and engaging viewing experience through high-performing readability and durability. Designed for 24/7 continuous operation in challenging environments, the UDE-B Series video walls operate at the speed of your business without losing performance or display quality. The displays offer 500 nit brightness to broadcast vivid, highly legible images and visual messaging in various lighting conditions.
The combination of these embedded design benefits makes the UDE-B Series video walls ideal for content and information delivery in usage environments that require enhanced readability, such as transportation terminals, shopping malls, office lobbies and control rooms.

A Slim, Easily Configurable Wall Mount Adaptive to your Business Needs
Samsung’s versatile UDE-B Series video walls come equipped with a range of user-friendly features to ensure a seamless installation complementary to your specific operational needs. Featuring the same dimension with a video wall, the users can simply install the mount first and fit into the video wall, without spending time to measure dimension of wall mount and calculate the gapThe displays come with an industry-leading slim, 39 mm depth video wall mount for easy installation and calibration to hold each display in place without distracting viewers. The mount system offers three-dimensional axis tuning, including x-axis (up-and-down with rotational screws); y-axis (left and right with rail movement); and z-axis (push and pull pop-up capability), for effortless alignment of individual displays to form a continuous, gap-free video wall. This wall mount dimensional consistency and easy adjustability prevents users from having to measure distances when setting up each display, while also eliminating the need to dismantle the entire video wall should one specific section need adjustment

Short summary description Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7:
This short summary of the Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LH55UDEBLBB, Digital signage flat panel, 139,7 cm (55"), LED, 1920 x 1080 pixels, 24/7

Long summary description Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7:
This is an auto-generated long summary of Samsung LH55UDEBLBB signage display Digital signage flat panel 139,7 cm (55") LED 500 cd/m² Full HD Black 24/7 based on the first three specs of the first five spec groups.

Samsung LH55UDEBLBB. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: LED, Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD. Operating hours (hours/days): 24/7. Product colour: Black

The story is currently unavailable. Please, contact us.
Display
LED backlighting type
Direct-LED DID
Display diagonal *
139,7 cm (55")
Display technology *
LED
Display resolution *
1920 x 1080 pixels
Display brightness *
500 cd/m²
HD type *
Full HD
Response time
8 ms
Contrast ratio (typical)
4000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0,63 x 0,63 mm
Active display area (W x H)
1209,6 x 680,4 mm
Horizontal scan range
30 - 81 kHz
Vertical scan range
48 - 75 Hz
Supported graphics resolutions
1920 x 1080 (HD 1080)
Supported video modes
1080p
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
DVI port *
Yes
DVI-D ports quantity
1
VGA (D-Sub) input ports
1
DisplayPorts quantity *
2
DisplayPort version
1.2
USB port *
No
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Audio (L/R) in
1
Audio (L/R) out
1
RS-232C
Yes
Design
Product design *
Digital signage flat panel
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
600 x 400 mm
Bezel width (bottom)
2,3 mm
Bezel width (side)
1,2 mm
Bezel width (top)
2,3 mm
Performance
Multi-display supported
Yes
On Screen Display (OSD)
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Power
Power consumption (typical) *
136 W
Power consumption (standby) *
0,5 W
Power consumption (sleep)
0,5 W
Power consumption (off)
0,5 W
Power consumption (max)
198 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Computer system
Computer system *
Yes
Computer system type
System on Chip (SoC)
Weight & dimensions
Width
1213,5 mm
Depth
96,6 mm
Height
684,3 mm
Weight
23,3 kg
Packaging data
Package width
1450 mm
Package depth
395 mm
Package height
892 mm
Package weight
36,9 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Cables included
AC, DisplayPort
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Technical details
Sustainability certificates
ENERGY STAR
Other features
System on Chip (SoC) type
Samsung SMART Signage Platform (SSSP) Gen 3
Quick start guide
Yes
Dot clock scanning frequency
148,5 MHz
Energy efficiency class (old)
B
Plug and Play
Yes
Brand Image Product code Product Stock Price from
Samsung LH55UHFHLBB signage display Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black Samsung LH55UHFHLBB signage display Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black
(show image)
LH55UHFHLBB LH55UHFHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UDEHLBB signage display Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7 Samsung LH55UDEHLBB signage display Digital signage flat panel 139,7 cm (55") LED 700 cd/m² Full HD Black 24/7
(show image)
LH55UDEHLBB LH55UDEHLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH46UDEBLBB signage display Digital signage flat panel 116,8 cm (46") LED 500 cd/m² Full HD Black Samsung LH46UDEBLBB signage display Digital signage flat panel 116,8 cm (46") LED 500 cd/m² Full HD Black
(show image)
LH46UDEBLBB LH46UDEBLBB 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LH55UEDPLGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Linux Samsung LH55UEDPLGC signage display Digital signage flat panel 139,7 cm (55") LED Wi-Fi 450 cd/m² Full HD Black Linux
(show image)
LH55UEDPLGC LH55UEDPLGC 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)