location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OM55N-D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LH55OMNDPGB/EN show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8801643600013
Category:
Large cases or boards used to display posters, ornaments, artefacts, etc.
Signage Displays Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 40068
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Oct 2024 11:57:12
The date of the most recent change of this product data-sheet in Icecat.
Samsung LH55OMNDPGB/EN user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra-high brightness
  • - Slim and Contemporary Design
  • - Easy-to-use content management software
Long product name Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7 :
The long product name of Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", FHD (1920 x 1080), 1000 nit, 6 ms, 5000 : 1, HDMI, USB, WiFi, 726.8 x 1299 x 69.5 mm
More>>>
Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7:
The official description of Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7 as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Present bright content on a dual-display
The OMN-D Series features a double-sided screen, with each side adjusted for the environments in which it is utilised. The window-facing sides 3000nit brightness helps maintain picture integrity regardless of sunlight, while the in-store side features 1000nit, delivering information clearly.

Modernise space with flexible design
The OMN-D Series can be easily mounted on a stand or hung from a ceiling, giving retailers more options for positioning. The smart design creates a clean look and offers flexibility in how valuable floor space is designed and utilised.

Maximise operational efficiency
The OMN-D Series frees up space, offering retailers more room to market themselves to potential customers on both sides with one display. The display is easily activated with one electric power cord and one LAN cable, drastically reducing cord clutter and increasing energy efficiency.

Streamline content management
The OMN Series embedded MagicINFO Player S6, backed by the powerful TIZEN operating system, boosts the displays overall performance, allowing for easy content management and ensuring seamless content transition and playback.

Durable Performance
With IP5X-validated dust protection and a proprietary 3-step process to prevent damage from overheating, OMN series displays stand the test of time.

Clean Cable Configuration
Connectivity cover keeps connections clean and organised. Embedded Wi-Fi also allows for updates without the need for any additional messy cables.

Award-winning digital signage solution
The Samsung OMN and OMN-D Series has been recognised by leading digital signage industry awards. The displays received the AV Display Innovation of the Year from the AV News Awards and Best All-Weather Display from the TNT Awards for smart design, flawless clarity and brightness.

AV Display Innovation of the Year
“Samsung OMN and OMN-D series, its brand new semi-outdoor displays available in 46 and 55-inch, are designed with a storefront window display in mind and capture viewers minds with comprehensive innovation. Brilliant, vibrant images with superior picture quality, high brightness….”

Displays: All Weather Displays
“Samsungs OMN Series not only delivers an image with flawless clarity but is also designed to maintain superior picture quality even when exposed to direct sunlight. With slim and sleek design, the OMN series is compatible with any window layout and can complement the style of any brand.”

Short summary description Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7:
This short summary of the Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7 data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung OM55N-D, Digital signage flat panel, 139,7 cm (55"), VA, 1920 x 1080 pixels, Wi-Fi, 24/7

Long summary description Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7:
This is an auto-generated long summary of Samsung OM55N-D Digital signage flat panel 139,7 cm (55") VA Wi-Fi 1000 cd/m² Full HD Black Built-in processor Tizen 4.0 24/7 based on the first three specs of the first five spec groups.

Samsung OM55N-D. Product design: Digital signage flat panel. Display diagonal: 139,7 cm (55"), Display technology: VA, Display resolution: 1920 x 1080 pixels, Display brightness: 1000 cd/m², HD type: Full HD. Wi-Fi. Operating hours (hours/days): 24/7. Operating system installed: Tizen 4.0. Product colour: Black

Present bright content on a dual-display
Present bright content on a dual-display

The OMN-D Series features a double-sided screen, with each side adjusted for the environments in which it is utilised. The window-facing sides 3000nit brightness helps maintain picture integrity regardless of sunlight, while the in-store side features 1000nit, delivering information clearly.

Modernise space with flexible design
Modernise space with flexible design

The OMN-D Series can be easily mounted on a stand or hung from a ceiling, giving retailers more options for positioning. The smart design creates a clean look and offers flexibility in how valuable floor space is designed and utilised.

Maximise operational efficiency
Maximise operational efficiency

The OMN-D Series frees up space, offering retailers more room to market themselves to potential customers on both sides with one display. The display is easily activated with one electric power cord and one LAN cable, drastically reducing cord clutter and increasing energy efficiency.

Streamline content management
Streamline content management

The OMN Series embedded MagicINFO Player S6, backed by the powerful TIZEN operating system, boosts the displays overall performance, allowing for easy content management and ensuring seamless content transition and playback.

Durable Performance
Durable Performance

With IP5X-validated dust protection and a proprietary 3-step process to prevent damage from overheating, OMN series displays stand the test of time.

Clean Cable Configuration
Clean Cable Configuration

Connectivity cover keeps connections clean and organised. Embedded Wi-Fi also allows for updates without the need for any additional messy cables.

AV Display Innovation of the Year
AV Display Innovation of the Year

“Samsung OMN and OMN-D series, its brand new semi-outdoor displays available in 46 and 55-inch, are designed with a storefront window display in mind and capture viewers minds with comprehensive innovation. Brilliant, vibrant images with superior picture quality, high brightness….”

Displays: All Weather Displays
Displays: All Weather Displays

“Samsungs OMN Series not only delivers an image with flawless clarity but is also designed to maintain superior picture quality even when exposed to direct sunlight. With slim and sleek design, the OMN series is compatible with any window layout and can complement the style of any brand.”

Display
LED backlighting type
Edge-LED BLU
Display diagonal *
139,7 cm (55")
Display technology *
VA
Display resolution *
1920 x 1080 pixels
Display brightness *
1000 cd/m²
HD type *
Full HD
Touchscreen *
No
Native aspect ratio
16:9
Response time
6 ms
Contrast ratio (typical)
5000:1
Contrast ratio (dynamic)
10000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours
16.78 million colours
Pixel pitch
0,63 x 0,63 mm
Active display area (W x H)
1209,6 x 680,4 mm
Display diagonal (metric)
138,7 cm
Horizontal scan range
15 - 135 kHz
Vertical scan range
24 - 75 Hz
Colour depth
8 bit
Colour gamut
72%
Ports & interfaces
HDMI ports quantity *
2
HDMI version
2.0
DVI port *
No
USB port *
Yes
USB ports quantity
2
USB version
2.0
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
Yes
RS-232C
Yes
Remote (IR) input
1
Audio
Built-in speaker(s) *
No
Design
Product design *
Digital signage flat panel
Placement supported *
Indoor/outdoor
Orientation
Vertical
Product colour *
Black
VESA mounting *
Yes
Bezel width (bottom)
2,28 cm
Bezel width (side)
2,28 cm
Bezel width (top)
2,28 cm
Mounting type
Wall
Performance
Purpose *
Retail
Ambient light sensor
Yes
Operating hours (hours/days)
24/7
HDCP
Yes
Performance
International Protection (IP) code
IPX5
HDCP version
2.2
Power
Power consumption (typical) *
500 W
Power consumption (standby) *
1 W
Power consumption (sleep)
1 W
Power consumption (off)
0,5 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Heat dissipation
1706 BTU/h
Computer system
Computer system *
Yes
Built-in processor *
Yes
Processor frequency
1,7 GHz
Processor cores
4
Internal memory
2,5 GB
Internal storage capacity
8 GB
Operating system installed
Tizen 4.0
Video formats supported
AVC, AVS+, H.263, H.264, HEVC, MPEG1, MPEG2, MPEG4, VC-1, VP8, VP9
Audio formats supported
AC3
Image formats supported
JPEG, PNG
Weight & dimensions
Width
726,8 mm
Depth
69,6 mm
Height
1299 mm
Weight
42 kg
Packaging data
Package width
1466 mm
Package depth
367 mm
Package height
940 mm
Package weight
52 kg
Packaging content
Handheld remote control
Yes
Batteries included
Yes
Warranty card
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
10 - 80%
Certificates
Certification
EMC Class A, UL(USA) cUL60950-1, FCC (USA) Part 15, Subpart B Class A
Logistics data
Harmonized System (HS) code
85285210
Other features
Display brightness (peak)
3000 cd/m²
Minimum refresh rate
60 Hz
Maximum refresh rate
120 Hz
Quick start guide
Yes
Annual energy consumption
423 kWh
Brand Image Product code Product Stock Price from
Samsung QB50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7 Samsung QB50C Digital signage flat panel 127 cm (50") LCD Wi-Fi 350 cd/m² 4K Ultra HD Black Built-in processor Tizen 16/7
(show image)
LH50QBCEBGCXEN QB50C 0.00
(excl. VAT)
0 (incl. VAT)
Samsung BE65C-H Digital signage flat panel 165,1 cm (65") LED Wi-Fi 4K Ultra HD Black Built-in processor Tizen Samsung BE65C-H Digital signage flat panel 165,1 cm (65") LED Wi-Fi 4K Ultra HD Black Built-in processor Tizen
(show image)
LH65BECHLGUXEN BE65C-H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung BE43C-H Digital signage flat panel 109,2 cm (43") LED Wi-Fi 4K Ultra HD Black Built-in processor Tizen Samsung BE43C-H Digital signage flat panel 109,2 cm (43") LED Wi-Fi 4K Ultra HD Black Built-in processor Tizen
(show image)
LH43BECHLGUXEN BE43C-H 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7 Samsung OH24B Digital signage flat panel 61 cm (24") LCD Wi-Fi 1500 cd/m² Full HD Black Built-in processor Tizen 6.5 24/7
(show image)
LH24OHBEBGBXEN OH24B 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM55N-DS Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0 Samsung OM55N-DS Digital signage flat panel 139,7 cm (55") LCD Wi-Fi 3000 cd/m² Full HD Black Built-in processor Tizen 5.0
(show image)
LH55OMNDSGBXEN OM55N-DS 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OH75A Digital signage flat panel 190,5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7 Samsung OH75A Digital signage flat panel 190,5 cm (75") 3500 cd/m² 4K Ultra HD Black 24/7
(show image)
LH75OHAEBGBXEN OH75A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung OM75A Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7 Samsung OM75A Digital signage flat panel 190,5 cm (75") LCD Wi-Fi 4000 cd/m² 4K Ultra HD Black Built-in processor Tizen 5.0 24/7
(show image)
LH75OMAEBGBXEN OM75A 0.00
(excl. VAT)
0 (incl. VAT)
Samsung QE50T Digital signage flat panel 127 cm (50") LED 300 cd/m² 4K Ultra HD Black Tizen 4.0 Samsung QE50T Digital signage flat panel 127 cm (50") LED 300 cd/m² 4K Ultra HD Black Tizen 4.0
(show image)
LH50QETELGCXEN 50" Crystal UHD 4K Signage QE50T 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Portugal 2 distributor(s)
España 1 distributor(s)
Magyarország 2 distributor(s)
Sverige 1 distributor(s)
Deutschland 1 distributor(s)
Suomi 1 distributor(s)
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)