location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LE-40B620R3WXZG
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
LE-40B620R3WXZG
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101497
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Dec 2020 14:41:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 101,6 cm (40") LCD
  • - Full HD 1920 x 1080 pixels 16:9
  • - NTSC, PAL, SECAM
  • - 150 W
More>>>
Short summary description Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black:
This short summary of the Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung LE-40B620R3WXZG, 101,6 cm (40"), 1920 x 1080 pixels, Full HD, LCD, Black

Long summary description Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black:
This is an auto-generated long summary of Samsung LE-40B620R3WXZG TV 101,6 cm (40") Full HD Black based on the first three specs of the first five spec groups.

Samsung LE-40B620R3WXZG. Display diagonal: 101,6 cm (40"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Native aspect ratio: 16:9. Product colour: Black

Display
Display diagonal *
101,6 cm (40")
HD type *
Full HD
Display technology *
LCD
Native aspect ratio *
16:9
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Analog signal format system *
NTSC, PAL, SECAM
Audio
RMS rated power *
10 W
Audio system
2
Design
Product colour *
Black
Performance
Teletext
1000 pages
Plug and Play
Yes
Ports & interfaces
PC in (D-Sub) *
Yes
DVI port
Yes
USB 2.0 ports quantity *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in
1
Composite video in
1
Audio (L/R) out
1
RS-232 ports
1
SCART ports quantity
2
HDMI ports quantity *
4
AC (power) in
Yes
Management features
Picture-in-Picture
Yes
Power
Power consumption (typical) *
150 W
Power consumption (standby) *
0,3 W
Weight & dimensions
Width (with stand)
998 mm
Depth (with stand)
255 mm
Height (with stand)
699 mm
Weight (with stand)
19,4 kg
Width (without stand)
998 mm
Depth (without stand)
79 mm
Height (without stand)
638 mm
Weight (without stand)
14,8 kg
Brand Image Product code Product Stock Price from
Samsung PS63B680T6W Samsung PS63B680T6W
(show image)
PS63B680T6 PS63B680T6W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung PS58B680T6W Samsung PS58B680T6W
(show image)
PS58B680T6 PS58B680T6W 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-37B653T5PXZG TV 94 cm (37") Full HD Black 500 cd/m² Samsung LE-37B653T5PXZG TV 94 cm (37") Full HD Black 500 cd/m²
(show image)
LE-37B653T5PXZG LE-37B653T5PXZG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-19B450C4WXZG TV 48,3 cm (19") HD Black Samsung LE-19B450C4WXZG TV 48,3 cm (19") HD Black
(show image)
LE-19B450C4WXZG LE-19B450C4WXZG 0.00
(excl. VAT)
0 (incl. VAT)
Samsung LE-19B650T6WXZG TV 48,3 cm (19") HD Black Samsung LE-19B650T6WXZG TV 48,3 cm (19") HD Black
(show image)
LE-19B650T6WXZG LE-19B650T6WXZG 0.00
(excl. VAT)
0 (incl. VAT)