location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung HG50NE470HF 139,7 cm (55") Full HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HG50NE470HF
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HG50NE470HFXZA
Category: TVs Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 63550
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (2.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Samsung HG50NE470HF 139,7 cm (55") Full HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flat 139,7 cm (55") LED Direct-lit LED
  • - Full HD 1920 x 1080 pixels 16:9
  • - ATSC
Long product name Samsung HG50NE470HF 139,7 cm (55") Full HD Black :
The long product name of Samsung HG50NE470HF 139,7 cm (55") Full HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

55", FHD 1920 x 1080 px, Direct-Lit LED, LYNK REACH 4.0, LYNK DRM, Anynet + , 2 x 10W, HDMI, USB, RJ12, RS-232C
More>>>
Samsung HG50NE470HF 139,7 cm (55") Full HD Black:
The official description of Samsung HG50NE470HF 139,7 cm (55") Full HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Meet guests’ TV expectations with the LED industy leader.

The leading LED panel manufacturer in the world allows you to deliver a superior experience to your guests, while still being budget-conscious. Introducing the Samsung 470 Series Hospitality TVs. With direct-lit LED technology, the 470 Series delivers all the benefits of LED, while doing it more affordably. You’ll be able to deliver the bright, beautiful pictures that guests are used to from their own TVs at home, while your cost of entry is similar to that of a traditional CCFL back-lit option. LED uses up to 50% less energy, too, helping you conserve and save money. Content management is made simple with the Samsung REACH 4.0 management solution. And Samsung’s LYNK™ DRM technology protects content, while offering guests a seamless viewing experience. It’s the platform that delivers an at-home, in-room experience, affordably. From Samsung.

Short summary description Samsung HG50NE470HF 139,7 cm (55") Full HD Black:
This short summary of the Samsung HG50NE470HF 139,7 cm (55") Full HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung HG50NE470HF, 139,7 cm (55"), 1920 x 1080 pixels, Full HD, LED, ATSC, Black

Long summary description Samsung HG50NE470HF 139,7 cm (55") Full HD Black:
This is an auto-generated long summary of Samsung HG50NE470HF 139,7 cm (55") Full HD Black based on the first three specs of the first five spec groups.

Samsung HG50NE470HF. Display diagonal: 139,7 cm (55"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LED, Screen shape: Flat, LED backlighting type: Direct-lit LED, Native aspect ratio: 16:9. Digital signal format system: ATSC. Product colour: Black

Display
Display diagonal *
139,7 cm (55")
HD type *
Full HD
Display technology *
LED
LED backlighting type
Direct-lit LED
Screen shape *
Flat
Native aspect ratio *
16:9
Supported graphics resolutions
1920 x 1080 (HD 1080)
Dynamic contrast ratio marketing name
Mega Contrast
Display resolution *
1920 x 1080 pixels
TV tuner
Tuner type *
Analog & digital
Digital signal format system *
ATSC
Auto channel search
Yes
Smart TV
Smart TV *
No
Internet TV *
No
Smart modes
Game, Movie
Audio
Number of speakers *
2
RMS rated power *
20 W
Audio decoders
Dolby Digital, Dolby Digital Plus
Network
Wi-Fi *
No
Ethernet LAN *
No
Design
Product colour *
Black
VESA mounting *
Yes
Panel mounting interface
400 x 400 mm
Performance
Game mode
Yes
Subtitles function
Yes
Picture processing technology
Samsung Wide Color Enhancer Plus
Digital Clean View
Yes
High Dynamic Range (HDR) supported *
No
Plug and Play
Yes
USB cloning
Yes
ConnectShare (USB)
Yes
Ports & interfaces
Audio Return Channel (ARC)
Yes
PC in (D-Sub) *
No
USB 2.0 ports quantity *
1
Composite video in
1
Headphone outputs
1
RS-232C ports
1
RF ports quantity
1
HDMI ports quantity *
2
Consumer Electronics Control (CEC)
Anynet+
Management features
Voice guide
Yes
Electronic Programme Guide (EPG)
Yes
On Screen Display (OSD)
Yes
Number of OSD languages
3
On Screen Display (OSD) languages
English, Spanish, French
Auto power off
Yes
On/Off timer
Yes
Power
AC input voltage
110 - 120 V
AC input frequency
50 - 60 Hz
Energy saving mode
Yes
Weight & dimensions
Width (with stand)
1231,6 mm
Depth (with stand)
226,4 mm
Height (with stand)
763,5 mm
Weight (with stand)
16,5 kg
Width (without stand)
1231,6 mm
Depth (without stand)
68,6 mm
Height (without stand)
708,6 mm
Weight (without stand)
13,6 kg
Packaging data
Screw thread
M8
Quick start guide
Yes
Package width
1470 mm
Package depth
145 mm
Package height
815 mm
Package weight
21,3 kg
Package type
Box
Packaging content
Mounting kit
Yes
Cables included
AC
Handheld remote control
Yes
Remote control type
TM1240A
Other features
RJ-12 ports quantity
1
3D
No
Batteries included
Yes
Built-in speaker(s)
Yes
Swivelling
Yes
Content management solution
Samsung LYNK REACH
LYNK REACH version
4.0
LYNK DRM supported
Yes
Auto source mode
Yes
IR pass-through
Yes
Power on mode
Yes
Clock function
Yes
Software clock
Yes
My Channel function
Yes
Logo display with time-out setting (BMP/movie)
Yes
Security mode
Yes
Soundbar compatibility
Yes
Country Distributor
United Kingdom 1 distributor(s)