location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Galaxy
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
S III mini
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT-I8190
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
GT-I8190MBATUR
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 34409
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 14:34:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 10,2 cm (4") 800 x 480 pixels
  • - 1 GHz
  • - 8 GB MicroSD (TransFlash) 32 GB
  • - 3G Single SIM MiniSIM
  • - 802.11a, 802.11b, 802.11g Bluetooth 4.0
  • - Single camera 5 MP
  • - Lithium-Ion (Li-Ion) 1500 mAh
  • - Android 4.1
Long product name Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue :
The long product name of Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy S III Mini - 4" Super AMOLED, EDGE/GPRS/HSPA, Dual Core 1GHz, 8GB, 5MP, WiFi, Bluetooth, FM, microSD, Android 4.1
More>>>
Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue:
The official description of Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Galaxy S III Mini is powered by Android™ 4.1 (Jelly Bean), the latest version of the world's most popular smartphone operating system, benefitting from fast, fluid and smooth graphics along with a new Google Search™ experience featuring Google Now™.

Stylish and compact, the Galaxy S III Mini shares the Galaxy S III's breakthrough design and simple elegance. Its ultra-minimal curved frame creates a rich natural feel, which is also reflected by its nature-inspired home screen, wallpapers and ringtones. A beautiful 4-inch Super AMOLED display offers a generous viewing experience that means multimedia and Web content can be viewed in brilliant colour and clarity. The compact size of the Galaxy S III Mini offers customers a comfortable grip and a convenient one-hand operation.

The Galaxy S III Mini is packed with intelligent technology designed to make interacting with the phone incredibly natural and intuitive. S Voice, Samsung's advanced natural language recognition software, means your voice can be used to unlock the phone with simple customised commands. Your voice can also play a favourite song, turn the volume up or down, organise your daily schedule, or automatically launch the camera and start taking photos.

The Galaxy S III Mini also understands human gestures to make using the phone easier and more natural. With Smart Stay, the phone's camera tracks a person's eyes and keeps the screen lit as long as they are looking at it. When reading a text message from a friend or family member, Direct Call allows customers to automatically call that person simply from the motion of lifting the phone to their ear; and Smart Alert conveniently alerts people to missed calls or messages as soon as the phone is picked up.

Content sharing is easy and fast on the Galaxy S III Mini. Its S Beam feature allows a 10MB music file to be shared in just two seconds by simply tapping on another S Beam-enabled device, such as the Galaxy S III or Galaxy Note II, even without a Wi-Fi or cellular signal. The Buddy Photo Share function also allows photos to be easily and simultaneously shared with friends pictured in an image directly from the camera or the photo gallery.

Short summary description Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue:
This short summary of the Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung Galaxy S III mini GT-I8190, 10,2 cm (4"), 800 x 480 pixels, 8 GB, 5 MP, Android 4.1, Blue

Long summary description Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue:
This is an auto-generated long summary of Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh Blue based on the first three specs of the first five spec groups.

Samsung Galaxy S III mini GT-I8190. Display diagonal: 10,2 cm (4"), Display resolution: 800 x 480 pixels. Processor frequency: 1 GHz. Internal storage capacity: 8 GB. Rear camera resolution (numeric): 5 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: Android 4.1. Battery capacity: 1500 mAh. Product colour: Blue. Weight: 111,5 g

Display
Display diagonal *
10,2 cm (4")
Display technology marketing name
Super AMOLED
Panel type
OLED
Display resolution *
800 x 480 pixels
Display number of colours
16.78 million colours
Touch technology
Multi-touch
Touchscreen type
Capacitive
Processor
Processor cores
2
Processor frequency *
1 GHz
Storage
Internal storage capacity *
8 GB
Compatible memory cards *
MicroSD (TransFlash)
Maximum memory card size
32 GB
USB mass storage
Yes
Camera
Rear camera resolution (numeric) *
5 MP
Front camera type *
Single camera
Front camera resolution (numeric) *
0,3 MP
Rear camera flash *
Yes
Flash type
LED
Maximum frame rate
30 fps
Video recording modes
720p
Rear camera type *
Single camera
Auto focus
Yes
Video recording
Yes
Geotagging
Yes
Network
SIM card capability *
Single SIM
Mobile network generation *
3G
SIM card type *
MiniSIM
2G standards
Edge, GPRS, GSM
3G standards *
HSPA
Wi-Fi *
Yes
Wi-Fi standards
802.11a, 802.11b, 802.11g
Bluetooth *
Yes
Bluetooth version
4.0
Bluetooth profiles
A2DP, AVRCP, HID, HSP, MAP, OPP, PBAP, SPP
2G bands (primary SIM)
850, 900, 1800, 1900 MHz
3G bands supported
900, 1900, 2100 MHz
Tethering (modem-mode)
Yes
Subscription
Subscription type *
No subscription
Ports & interfaces
USB port *
Yes
USB connector type
Micro-USB
USB version
2.0
Headphone connectivity
3.5 mm
Messaging
Short Message Service (SMS)
Yes
Multimedia Messaging Service (MMS)
Yes
Instant messaging (IM)
Yes
Chat
Yes
E-mail
Yes
Design
Form factor *
Bar
Product colour *
Blue
Performance
Video call
Yes
Personal info management (PIM)
Alarm clock, Calculator, Calendar, Events reminder, Notes, To-do list
Speakerphone
Yes
Flight mode
Yes
Personalization
Icons, Menu, Shortcuts
Support for contact groups
Yes
Microphone mute
Yes
Themes
Wallpapers
Vibrating alert
Yes
Navigation
Assisted GPS (A-GPS)
Yes
GPS (satellite)
Yes
GLONASS
Yes
Position location *
Yes
Wi-Fi positioning
Yes
Multimedia
FM radio
Yes
Radio Data System (RDS)
Yes
Audio formats supported
AAC, AMR, FLAC, MP3, OGG, WAV
Video formats supported
H.263, H.264, MPEG4, VC-1, WMV
Video compression formats
H.263, H.264, MPEG4
Call management
Call waiting
Yes
Call divert
Yes
Call hold
Yes
Caller ID
Yes
Conference call
Yes
Speed dialling
Yes
Call timer
Yes
Software
Platform *
Android
Operating system installed *
Android 4.1
App distribution platform
Google Play
Google applications
Google Maps, Google Play, YouTube
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery capacity *
1500 mAh
Talk time (2G)
14,16 h
Talk time (3G) *
7,8 h
Standby time (2G)
460 h
Standby time (3G) *
360 h
Sensors
Proximity sensor
Yes
Accelerometer
Yes
Ambient light sensor
Yes
Orientation sensor
Yes
Weight & dimensions
Width
63 mm
Depth
9,85 mm
Height
121,5 mm
Weight *
111,5 g
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Head SAR (EU)
0,624 W/kg
Body SAR (EU)
0,758 W/kg
Packaging content
Quick start guide
Yes
Cables included
USB
Other features
Touchscreen
Yes
Brand Image Product code Product Stock Price from
Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh White Samsung Galaxy S III mini GT-I8190 10,2 cm (4") Single SIM Android 4.1 3G Micro-USB 8 GB 1500 mAh White
(show image)
GT-I8190RWATUR GT-I8190 0.00
(excl. VAT)
0 (incl. VAT)