location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-NG935
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EF-NG935PBEGWW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806088249209
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 106439
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 14 cm (5.5") Samsung
  • - Leather
  • - Silver
  • - Scratch resistant
Long product name Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver :
The long product name of Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Galaxy S7 edge LED Cover
More>>>
Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver:
The official description of Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

- Check notifications in an instant with the LED display
- Control your phone alarm without lifting the cover
- Turn your device on and off by opening or closing the cover

View it in a flash
Check notifications in an instant thanks to its hidden LED display. Better yet, customise your contact list with distinctive icons for a much more interactive experience.

Complete control in a single swipe
All that power at your fingertips. Touch interaction lets you accept, reject or control your alarm without lifting the cover. It doesn't get any simpler than that.

A mind of its own
Style was never this practical. With an intuitive card slot for added convenience, its luxurious leather design includes a smart cover that powers on and off whenever you open and close it.

Short summary description Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver:
This short summary of the Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Samsung EF-NG935, Flip case, Samsung, Galaxy S7 edge, 14 cm (5.5"), Silver

Long summary description Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver:
This is an auto-generated long summary of Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver based on the first three specs of the first five spec groups.

Samsung EF-NG935. Case type: Flip case, Brand compatibility: Samsung, Compatibility: Galaxy S7 edge, Maximum screen size: 14 cm (5.5"), Product colour: Silver

Features
Maximum screen size *
14 cm (5.5")
Compatibility *
Galaxy S7 edge
Case type *
Flip case
Material *
Leather
Features
Product colour *
Silver
Brand compatibility *
Samsung
Protection features
Scratch resistant
Other features
LED indicators
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 09:00:13
Uk has collected 3 expert reviews for Samsung EF-NG935 mobile phone case 14 cm (5.5") Flip case Silver but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techamuna.com
Updated:
2018-01-27 03:13:29
The Galaxy S7 has been reviewed so many times that I decided to review the case that I got for it. Truth be told I actually got the S7 partially because of this case. It's so unique that I'm surprised that there are just a few reviews about it.Design and...
Good Unique , Looks, Build quality...
Bad Price...
Bottom line In case you're wondering, the Galaxy S7 is quite exceptional as well. The case just makes it even better. To put it simply, it enhances the functionality of the phone perfectly. There are just a few quirks that I wish Samsung would fix like compatibility...
0%
Brand Image Product code Product Stock Price from
Samsung EFC-1E1F mobile phone case Cover Blue Samsung EFC-1E1F mobile phone case Cover Blue
(show image)
EFC-1E1FBEC EFC-1E1F 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Deutschland 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)