location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rubbermaid FGQ56000YL00 mop Dry Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rubbermaid Check ‘Rubbermaid’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HYGEN 17" QUICK CONNECT FRAME, YELLOW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FGQ56000YL00
Category:
Implement consisting of a bundle of thick loose strings or a sponge attached to a handle, used for wiping floors or other surfaces.
Mops Check ‘Rubbermaid’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rubbermaid: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4470
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Apr 2022 15:37:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rubbermaid FGQ56000YL00 mop Dry Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Lightweight aluminum construction for improved productivity is safe for MRI rooms
  • - Features a nylon swivel joint for flexible maneuvering
  • - Rounded plastic end caps help protect walls and furniture
  • - One-step connecting mechanism speeds mop assembly and changeover
  • - Flat frame profile is sanitary and easy to clean
Long product name Rubbermaid FGQ56000YL00 mop Dry Blue :
The long product name of Rubbermaid FGQ56000YL00 mop Dry Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HYGEN 17" QUICK CONNECT FRAME, YELLOW
More>>>
Short summary description Rubbermaid FGQ56000YL00 mop Dry Blue:
This short summary of the Rubbermaid FGQ56000YL00 mop Dry Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Rubbermaid FGQ56000YL00, Laminate, Tiles, Wood, Dry, Blue, 76,2 mm, 38,1 mm, 431,8 mm

Long summary description Rubbermaid FGQ56000YL00 mop Dry Blue:
This is an auto-generated long summary of Rubbermaid FGQ56000YL00 mop Dry Blue based on the first three specs of the first five spec groups.

Rubbermaid FGQ56000YL00. Cleaning surfaces: Laminate, Tiles, Wood, Cleaning type: Dry, Product colour: Blue. Width: 76,2 mm, Depth: 38,1 mm, Height: 431,8 mm