location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PJ X4340
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
431201
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4961311900976
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22097
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - HDMI, VGA and composite terminals allow flexible connectivity options
  • - Short throw projection reduces glare and eliminates shadows
  • - Easily carried for fast setup in small offices and class rooms
  • - Embedded 8W speaker eliminates need for an external sound system
Long product name Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White :
The long product name of Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Ricoh PJ X4340, DLP, 1024 x 768 dpi, 4:3, 3000 lm, 10000:1, 40" - 200", 2.8 kg
More>>>
Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
The official description of Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

When you need a compact projector for presentations in small meeting rooms for up to 30 viewers, PJ X4340 is the ideal solution.

Outstanding image quality
Excellent image quality is assured thanks to the combination of 3000 lumens brilliance and up to 10:000:1 contrast ratio when using imageCare mode. This means you can screen vivid presentations with vibrant colours that will keep your audience engaged. To provide maximum flexibility for your presentations, the projection screen size can be from 40 to 200 inches, with the projector located from 0.51 to 2.54m from the screen.

HD and 3D ready
A range of connectivity options including an HDMI* port, allows flexible connection of input devices. This means you can screen input from HD devices and 3D presentations from Blu-ray or DVD players, future-proofing your investment (optional 3D glasses required). For ease of use and convenience an output port to a monitor and an audio-out connection for linking to an external sound system, are also provided.

Short throw smart design
Short throw projection means you can arrange presentations in small rooms not normally suitable for viewing. Short throw has the advantage of eliminating the glare that can disturb audiences when the projection beam is behind them. It also prevents obstructions in the projection beam causing shadows on screen. Clever design has the fan exhaust at the front so that you can place the PJ X4340 and PJ RX300 on a desk-edge without noise.

Arrange presentations almost anywhere
With a footprint just larger than an A4 sheet of paper and weighing only 2.8kg, the PJ X4340 and PJ RX300 are easy to carry and simple to setup wherever you need it. Although compact, light and suitable for small rooms, the PJ X4340 can screen presentations with high image quality for up to 30 people. And an embedded 8W speaker means it is not necessary to connect an external sound system for impromptu presentations.

Short summary description Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
This short summary of the Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White data-sheet is auto-generated and uses the product title and the first six key specs.

Ricoh PJ X4340, 3000 ANSI lumens, DLP, XGA (1024x768), 10000:1, 4:3, 1016 - 5080 mm (40 - 200")

Long summary description Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White:
This is an auto-generated long summary of Ricoh PJ X4340 data projector Short throw projector 3000 ANSI lumens DLP XGA (1024x768) 3D White based on the first three specs of the first five spec groups.

Ricoh PJ X4340. Projector brightness: 3000 ANSI lumens, Projection technology: DLP, Projector native resolution: XGA (1024x768). Light source type: Lamp, Service life of light source: 4500 h, Service life of light source (economic mode): 5000 h. Focus: Manual. Analog signal format system: NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL M, PAL N, SECAM, Supported graphics resolutions: 640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1600 x.... On Screen Display (OSD) languages: Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, French,...

Projector
Screen size compatibility *
1016 - 5080 mm (40 - 200")
Projection distance
0,51 - 2,54 m
Projector brightness *
3000 ANSI lumens
Projection technology *
DLP
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
4:3
Number of colours
1.073 billion colours
Light source
Light source type *
Lamp
Service life of light source *
4500 h
Service life of light source (economic mode)
5000 h
Lamp type
Mercury lamp
Lens system
Focus *
Manual
Zoom capability
Yes
Video
Analog signal format system *
NTSC 4.43, NTSC J, NTSC M, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
Yes
Supported graphics resolutions
640 x 480 (VGA), 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 800 (WXGA), 1600 x 1200 (UXGA)
Ports & interfaces
Mini-USB 2.0 ports quantity
1
VGA (D-Sub) ports quantity *
4
DVI port *
No
Network
Smart TV *
No
Ethernet LAN *
No
Wi-Fi *
No
Features
On Screen Display (OSD) languages
Arabic, Simplified Chinese, Traditional Chinese, Czech, German, Dutch, English, Spanish, French, Hindi, Hungarian, Italian, KAZ, Norwegian, Swedish, Thai
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
8 W
Design
Market positioning *
Short throw
Product type *
Short throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
295 W
Power consumption (standby) *
0,5 W
Power consumption (PowerSave)
240 W
AC input voltage
240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
288 mm
Depth
220 mm
Height
86 mm
Weight *
2,8 kg
Packaging content
Handheld remote control *
Yes
Batteries included
Yes
Cables included
AC
Manual
Yes
Country Distributor
Deutschland 1 distributor(s)