location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel Colorado ring binder A4 Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Colorado A4 Mini Arch Blue (10)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
28243EAST show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5019410282437
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10866
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:49:57
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Rexel Colorado ring binder A4 Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stylish Colorado range of colourful files with an easy open arch lock mechanism
  • - Finger ring in the spine to allow easy shelf retrieval and metal edged corners to protect and prevent scuffing the file
  • - Spine label for easy referencing
  • - Narrow 50mm wide spine holds up to 350 sheets (80 gsm)
Long product name Rexel Colorado ring binder A4 Blue :
The long product name of Rexel Colorado ring binder A4 Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Colorado A4 Polypropylene Lever Arch File
More>>>
Short summary description Rexel Colorado ring binder A4 Blue:
This short summary of the Rexel Colorado ring binder A4 Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel Colorado, A4, Polypropylene (PP), Blue, Blue, 5 cm, United Kingdom

Long summary description Rexel Colorado ring binder A4 Blue:
This is an auto-generated long summary of Rexel Colorado ring binder A4 Blue based on the first three specs of the first five spec groups.

Rexel Colorado. Format: A4, Material: Polypropylene (PP), Product colour: Blue. Quantity per pack: 10 pc(s), Package width: 63 mm, Package depth: 130 mm

Brand Image Product code Product Stock Price from
Rexel

Rexel 28113EAST ring binder Blue
(show image)
28113EAST Colorado Lever Arch 80 File Blue 0.00
(excl. VAT)
0 (incl. VAT)