location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Rexel 11398201 ring binder A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Rexel Check ‘Rexel’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Economy Presentation Ring Bind
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
11398201 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4013702014769
Category:
Folders with metal rings to keep papers and documents in order and prevent them from falling out.
Ring Binders Check ‘Rexel’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Rexel: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16890
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name Rexel 11398201 ring binder A4 White :
The long product name of Rexel 11398201 ring binder A4 White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Economy Presentation Ring Bind
More>>>
Short summary description Rexel 11398201 ring binder A4 White:
This short summary of the Rexel 11398201 ring binder A4 White data-sheet is auto-generated and uses the product title and the first six key specs.

Rexel 11398201, A4, Cardboard, Plastic, White, 3 cm, 3,5 cm, Malaysia

Long summary description Rexel 11398201 ring binder A4 White:
This is an auto-generated long summary of Rexel 11398201 ring binder A4 White based on the first three specs of the first five spec groups.

Rexel 11398201. Format: A4, Material: Cardboard, Plastic, Product colour: White. Quantity per pack: 1 pc(s)

Brand Image Product code Product Stock Price from
Rexel

Rexel 2102547 ring binder A4
(show image)
2102547 ICE A4 4 Ring Presentation Binder 25 mm Spine Clear 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 1300031 ring binder A4 White
(show image)
1300031 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 11399401 ring binder A4 White
(show image)
11399401 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 11396401 ring binder A4 White
(show image)
11396401 Economy Presentation Ring Bind 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 11257491 ring binder A3 Black
(show image)
11257491 RINGBINDER A3 UPLONG 4RING 30MM BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel 11256491 ring binder A3 Black
(show image)
11256491 RINGBINDER A3 4RING 30MM BLACK 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Lime
(show image)
2104008 JOY 2 Ring Binder 25mm Lovely Lime 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Purple
(show image)
2104006 JOY 2 Ring Binder 25mm Perfect Purple 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Blue
(show image)
2104003 JOY 2 Ring Binder 25mm Blissful Blue 0.00
(excl. VAT)
0 (incl. VAT)
Rexel

Rexel JOY ring binder A4 Pink
(show image)
2104002 JOY 2 Ring Binder 25mm Pretty Pink 0.00
(excl. VAT)
0 (incl. VAT)