location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QVS Check ‘QVS’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ACU-01
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACU-01 show
Show alternative article codes used in the online market place
Category:
Cable which connects a mobile phone to a charger, computer or other electronic device.
Mobile Phone Cables Check ‘QVS’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   QVS: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8109
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Dec 2023 13:56:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 0,33 m
  • - USB A Male
  • - 3.5mm Male
  • - White
Long product name QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm :
The long product name of QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

1ft, Connectors: USB A Male to 3.5mm Male
More>>>
Short summary description QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm:
This short summary of the QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm data-sheet is auto-generated and uses the product title and the first six key specs.

QVS ACU-01, White, USB A, 3.5mm, 0,33 m, Male, Male

Long summary description QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm:
This is an auto-generated long summary of QVS ACU-01 mobile phone cable White 0,33 m USB A 3.5mm based on the first three specs of the first five spec groups.

QVS ACU-01. Product colour: White, Connector 1: USB A, Connector 2: 3.5mm