location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Qtek 9090, FR 1490 mAh Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Qtek Check ‘Qtek’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9090, FR
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTC092103A
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Qtek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Qtek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24852
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2024 15:02:22
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Qtek 9090, FR 1490 mAh Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 240 x 320 pixels
  • - Bluetooth
  • - Single camera
  • - Lithium-Ion (Li-Ion) 1490 mAh
Warranty: 1 year
Long product name Qtek 9090, FR 1490 mAh Silver :
The long product name of Qtek 9090, FR 1490 mAh Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QTek 9090, FR
More>>>
Short summary description Qtek 9090, FR 1490 mAh Silver:
This short summary of the Qtek 9090, FR 1490 mAh Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Qtek 9090, FR, 240 x 320 pixels, Silver

Long summary description Qtek 9090, FR 1490 mAh Silver:
This is an auto-generated long summary of Qtek 9090, FR 1490 mAh Silver based on the first three specs of the first five spec groups.

Qtek 9090, FR. Display resolution: 240 x 320 pixels. Rear camera type: Single camera. Battery capacity: 1490 mAh. Product colour: Silver. Weight: 210 g

Source Testseek summary Average rating
Reviews
Updated:
2013-11-09 12:41:53
Uk has collected 3 expert reviews for Qtek 9090, FR 1490 mAh Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%