location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CAB-DAC50M-SFPP-DEC02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CAB-DAC50M-SFPP-DEC02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4713213514009 show
Category:
A thin glass fibre through which light can be transmitted.
InfiniBand & Fibre Optic Cables Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77744
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Mar 2024 16:09:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 5 m
  • - SFP+
  • - SFP+
  • - 10 Gbit/s
  • - Black
Long product name QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black :
The long product name of QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

SFP+, 10GbE, twinaxial, 5m
More>>>
QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black:
The official description of QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This 10GbE SFP+ network cable is designed for NAS models with an integrated 10GbE SFP+ LAN port or a 10GbE SFP+ network card.

Short summary description QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black:
This short summary of the QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP CAB-DAC50M-SFPP-DEC02, 5 m, SFP+, SFP+, Male/Male

Long summary description QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black:
This is an auto-generated long summary of QNAP CAB-DAC50M-SFPP-DEC02 InfiniBand/fibre optic cable 5 m SFP+ Black based on the first three specs of the first five spec groups.

QNAP CAB-DAC50M-SFPP-DEC02. Cable length: 5 m, Connector 1: SFP+, Connector 2: SFP+, Connector gender: Male/Male

Features
Cable length *
5 m
Connector 1 *
SFP+
Connector 2 *
SFP+
Connector gender
Male/Male
Features
Product colour *
Black
Data transfer rate
10 Gbit/s
Logistics data
Harmonized System (HS) code
85444290
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)