location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

QLogic QLE4062C interface cards/adapter

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QLogic Check ‘QLogic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
QLE4062C
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
QLE4062C-CK
Category:
An explansion board you insert into your computer so the computer can be connected to a network
Interface Cards/Adapters Check ‘QLogic’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   QLogic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24507
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 3 years
Long product name QLogic QLE4062C interface cards/adapter :
The long product name of QLogic QLE4062C interface cards/adapter. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

QLE4062C, 1Gb Dual Port ISCSI HBA, PCIe x4. RJ-45
More>>>
Short summary description QLogic QLE4062C interface cards/adapter:
This short summary of the QLogic QLE4062C interface cards/adapter data-sheet is auto-generated and uses the product title and the first six key specs.

QLogic QLE4062C, PCIe, 2 x RJ45 iSCSI, 0 - 55 °C, -20 - 70 °C, 10 - 90%, 5 - 95%

Long summary description QLogic QLE4062C interface cards/adapter:
This is an auto-generated long summary of QLogic QLE4062C interface cards/adapter based on the first three specs of the first five spec groups.

QLogic QLE4062C. Host interface: PCIe, Connector(s): 2 x RJ45 iSCSI. Width: 169,3 mm, Height: 51,5 mm. Data transfer rate: 100 Mbit/s, Data transfer rate: 1 Gbit/s, Compatible operating systems: Windows Server 2003 Windows XP Windows PE 2004 Windows PE 2005 Windows PE 2.0 Windows Vista...

Brand Image Product code Product Stock Price from
QLogic

QLogic QLE3142-SR-CK interface cards/adapter
(show image)
QLE3142-SR-CK QLE3142-SR-CK 0.00
(excl. VAT)
0 (incl. VAT)
QLogic

QLogic QLE2562 interface cards/adapter
(show image)
QLE2562-CK QLE2562 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)