location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100")

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Da-Lite Check ‘Da-Lite’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
LiteScreen 160x211 cm Datalux F 4:3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
10530168
Category:
Installation consisting of a surface and a support structure used for displaying a projected image for the view of an audience.
Projection Screens Check ‘Da-Lite’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Da-Lite: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42004
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100") :
The long product name of Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100"). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

LiteScreen 160x211 cm / Datalux F / 4:3
More>>>
Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100"):
The official description of Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100") as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Lightweight, portable projection screen ready for your onsite professional presentations.

Features
- Tensioning arm with pneumatic springs facilitates flexible height adjustment and flat projection screen fabric.
- Flexible viewing height adjustment via extra black border on the bottom.
- Black border increases perceived clarity of projected image.

Technical characteristics
- Datalux F: film with black backing; high gain 2.2 and viewing angle 35º L/R.
- Projection screen fabric(s) satisfies the requirements for fire safety for building materials and building components.
- Besides a black border of 4 cm all around, Video (4:3) and HDTV (16:9) formats also have an extra, black border at the bottom.

Short summary description Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100"):
This short summary of the Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100") data-sheet is auto-generated and uses the product title and the first six key specs.

Da-Lite LiteScreen 160x211 cm Datalux F 4:3, 2,54 m (100"), 2,03 m, 152 cm, 4:3

Long summary description Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100"):
This is an auto-generated long summary of Da-Lite LiteScreen 160x211 cm Datalux F 4:3 projection screen 2,54 m (100") based on the first three specs of the first five spec groups.

Da-Lite LiteScreen 160x211 cm Datalux F 4:3. Diagonal: 2,54 m (100"), Viewable screen width (W): 2,03 m, Viewable screen height (H): 152 cm, Native aspect ratio: 4:3, Format: Video

Performance
Diagonal (metric)
254 cm
Overall screen size (Height x Width)
160 x 211 cm
Format
Video
Diagonal *
2,54 m (100")
Native aspect ratio *
4:3
Viewable screen height (H) *
152 cm
Performance
Viewable screen width (W) *
2,03 m
Design
Extra border
82 cm
Weight & dimensions
Weight
11 kg
Logistics data
Harmonized System (HS) code
90106000
Country Distributor
United Kingdom 1 distributor(s)