location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ProDVX Check ‘ProDVX’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
APPC-14 14" Android Tablet PC 14.1" Quad Core 1920 x 1080 IPS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88181500.944 show
Show alternative article codes used in the online market place
Category:
Desktop PC with monitor.
All-in-One PCs/Workstations Check ‘ProDVX’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   ProDVX: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 82526
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:56:54
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 01 Aug 2021
Product end of life date
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - All-in-One PC Black
  • - Rockchip RK3188 1,6 GHz
  • - Touchscreen 35,8 cm (14.1") Full HD 1920 x 1080
  • - 1 GB DDR3-SDRAM
  • - 8 GB Flash Card reader integrated
  • - ARM Mali-400
  • - Ethernet LAN
Long product name ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black :
The long product name of ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

14.1" LCD, 1920 x 1080, 250 cd/m2, 500:1, Cortex A9, 1.6 GHz, 1 GB DDR3, 8 GB NAND Flash, Wi-Fi, Micro USB, Android 4.4
More>>>
ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black:
The official description of ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This smart Professional Android based Panel PC delivers the right message to your potential customer, at the right moment, using the best possible medium. The interactivity is maximized through its Capacitive Multi Touch Screen that enables you to get the most from your applications.

Short summary description ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black:
This short summary of the ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black data-sheet is auto-generated and uses the product title and the first six key specs.

ProDVX APPC-14, 35,8 cm (14.1"), Full HD, Rockchip, 1 GB, 8 GB, Black

Long summary description ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black:
This is an auto-generated long summary of ProDVX APPC-14 Rockchip RK3188 35,8 cm (14.1") 1920 x 1080 pixels Touchscreen All-in-One PC 1 GB DDR3-SDRAM 8 GB Flash Black based on the first three specs of the first five spec groups.

ProDVX APPC-14. Product type: All-in-One PC. Display diagonal: 35,8 cm (14.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip, Processor frequency: 1,6 GHz. Internal memory: 1 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: ARM Mali-400. Built-in camera. Product colour: Black

Display
Display diagonal *
35,8 cm (14.1")
Display resolution *
1920 x 1080 pixels
Touchscreen *
Yes
HD type *
Full HD
LED backlight
Yes
Touch technology
Multi-touch
Native aspect ratio
16:9
Display brightness
250 cd/m²
Contrast ratio (typical)
500:1
Viewing angle, horizontal
170°
Viewing angle, vertical
170°
Screen shape
Flat
Processor
Processor manufacturer *
Rockchip
Processor family *
Rockchip
Processor model *
RK3188
Processor cores
4
Processor frequency *
1,6 GHz
Memory
Internal memory *
1 GB
Internal memory type
DDR3-SDRAM
Storage
Total storage capacity *
8 GB
Storage media *
Flash
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
SD, SDHC
Graphics
Discrete graphics card *
No
On-board graphics card *
Yes
On-board graphics card family
ARM Mali
On-board graphics card model *
ARM Mali-400
Audio
Built-in speaker(s) *
Yes
Number of speakers
2
RMS rated power
4 W
Built-in microphone
Yes
Camera
Built-in camera *
Yes
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Ports & interfaces
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Audio output
1
Design
Product colour *
Black
Wall mountable
Yes
Housing material
Plastic
Performance
Product type *
All-in-One PC
Software
Operating system installed *
No
Power
AC adapter output voltage
12 V
Weight & dimensions
Width (with stand)
355 mm
Depth (with stand)
33 mm
Height (with stand)
228 mm
Weight (with stand)
1 kg
Packaging content
Mouse included
No
Keyboard included
No
Other features
AC adapter output current
1,5 A
Country Distributor
Nederland 1 distributor(s)