ProduceShop logo

ProduceShop GF220UVAS beach tent Silver

Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3015
Info modified on:
14 Mar 2024, 17:35:41
Short summary description ProduceShop GF220UVAS beach tent Silver:

ProduceShop GF220UVAS, Silver

Long summary description ProduceShop GF220UVAS beach tent Silver:

ProduceShop GF220UVAS. Product colour: Silver, Frame type: Hard frame, Frame material: Steel. Width: 220 mm, Depth: 220 mm, Weight: 2,7 kg

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.