Long product name Princess 490000 2 pc(s)
:
Party Champagne Glasses (per 2)
The long product name of Princess 490000 2 pc(s). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Party Champagne Glasses (per 2)
More>>>
Princess 490000 2 pc(s):
The official description of Princess 490000 2 pc(s) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
- On/off switch
- Dishwasher proof parts
- LED light 5 pieces
- Operates on batteries
- Batteries included.
Short summary description Princess 490000 2 pc(s):
This short summary of the Princess 490000 2 pc(s) data-sheet is auto-generated and uses the product title and the first six key specs.
Princess 490000, Stainless steel, Transparent, Clear, 2 pc(s)
Long summary description Princess 490000 2 pc(s):
This is an auto-generated long summary of Princess 490000 2 pc(s) based on the first three specs of the first five spec groups.
Princess 490000. Product colour: Stainless steel, Transparent, Finish type: Clear. Quantity per pack: 2 pc(s)