location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

POLY Savi W430-M Headset Wireless Office/Call center Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
POLY Check ‘POLY’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Savi W430-M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
82397-02
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   POLY: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39727
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points POLY Savi W430-M Headset Wireless Office/Call center Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black Office/Call center Headset
  • - Wireless 91,44 m
  • - Intraaural
  • - Microphone type: Boom
Long product name POLY Savi W430-M Headset Wireless Office/Call center Black :
The long product name of POLY Savi W430-M Headset Wireless Office/Call center Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Savi W430-M, DECT, USB, Plug-and-play
More>>>
POLY Savi W430-M Headset Wireless Office/Call center Black:
The official description of POLY Savi W430-M Headset Wireless Office/Call center Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Savi 430 is the first portable PC-based wireless headset system that incorporates DECT™ technology for unsurpassed, enterprise-grade audio quality, even in dense working environments. Hands-free functionality increases productivity by enabling users to multitask and move freely around the office. Enjoy the best PC audio with the portable Savi 430. Microsoft certified version: Optimized for Microsoft® Office Communicator 2007 and Microsoft® Lync™ 2010 supporting one-touch call control with Office Communicator and Lync 2010.

Short summary description POLY Savi W430-M Headset Wireless Office/Call center Black:
This short summary of the POLY Savi W430-M Headset Wireless Office/Call center Black data-sheet is auto-generated and uses the product title and the first six key specs.

POLY Savi W430-M, Wireless, Office/Call center, Headset, Black

Long summary description POLY Savi W430-M Headset Wireless Office/Call center Black:
This is an auto-generated long summary of POLY Savi W430-M Headset Wireless Office/Call center Black based on the first three specs of the first five spec groups.

POLY Savi W430-M. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 91,44 m. Product colour: Black

Performance
Product type *
Headset
Recommended usage *
Office/Call center
Product colour *
Black
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
91,44 m
Headphones
Ear coupling *
Intraaural
Microphone
Microphone type *
Boom
Battery
Talk time
6 h
Source Testseek summary Average rating
Reviews
Updated:
2011-09-23 15:03:36
Uk has collected 1 expert review for POLY Savi W430-M Headset Wireless Office/Call center Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Brand Image Product code Product Stock Price from
POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black POLY Savi W710 Headset Wireless Head-band Office/Call center Bluetooth Black
(show image)
83545-12 Savi W710 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW301N Headset Wired Office/Call center POLY HW301N Headset Wired Office/Call center
(show image)
78714-02 HW301N 0.00
(excl. VAT)
0 (incl. VAT)
POLY HW291N Headset Wired Office/Call center POLY HW291N Headset Wired Office/Call center
(show image)
78712-02 HW291N 0.00
(excl. VAT)
0 (incl. VAT)
POLY .Audio 355 Headset Wired Head-band Office/Call center Black POLY .Audio 355 Headset Wired Head-band Office/Call center Black
(show image)
79730-05 .Audio 355 0.00
(excl. VAT)
0 (incl. VAT)
POLY S12 Headset Wired Head-band Office/Call center Grey POLY S12 Headset Wired Head-band Office/Call center Grey
(show image)
36784-01 S12 0.00
(excl. VAT)
0 (incl. VAT)
POLY Audio™ 310 Headset Wired Office/Call center POLY Audio™ 310 Headset Wired Office/Call center
(show image)
39602-01 Audio™ 310 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 1 distributor(s)