Pioneer logo

Pioneer VSX-819H-K 5.1 channels Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
22101
Info modified on:
04 Apr 2019, 10:14:25
Long product name Pioneer VSX-819H-K 5.1 channels Black:

VSX-819H-K 5 Channel AV Receiver with HDMI, HD Audio & iPod/iPhone Digital Direct via USB (Black)

Short summary description Pioneer VSX-819H-K 5.1 channels Black:

Pioneer VSX-819H-K, 5.1 channels, 98 dB, 6 Ω, 3.5 mm, Wired, 265 W

Long summary description Pioneer VSX-819H-K 5.1 channels Black:

Pioneer VSX-819H-K. Audio output channels: 5.1 channels, Signal-to-Noise Ratio (SNR): 98 dB, Impedance: 6 Ω. Headphone connectivity: 3.5 mm. Connectivity technology: Wired. Power consumption (typical): 265 W, Power consumption (standby): 0,65 W. Weight: 9 kg

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.