location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Pinnacle M-Audio Fast Track USB 24 bit Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Pinnacle Check ‘Pinnacle’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M-Audio Fast Track USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
8250-10000-11 show
Show alternative article codes used in the online market place
Category:
Devices used to record the music, such as recording studio equipment.
Digital Audio Recorders Check ‘Pinnacle’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Pinnacle: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37813
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 05:46:18
The date of the most recent change of this product data-sheet in Icecat.
Long product name Pinnacle M-Audio Fast Track USB 24 bit Silver :
The long product name of Pinnacle M-Audio Fast Track USB 24 bit Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

M-Audio Fast Track USB
More>>>
Short summary description Pinnacle M-Audio Fast Track USB 24 bit Silver:
This short summary of the Pinnacle M-Audio Fast Track USB 24 bit Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Pinnacle M-Audio Fast Track USB, 96 dB, 96 dB, 0,005%, 24 bit, 20 - 20000 Hz, 50 dB

Long summary description Pinnacle M-Audio Fast Track USB 24 bit Silver:
This is an auto-generated long summary of Pinnacle M-Audio Fast Track USB 24 bit Silver based on the first three specs of the first five spec groups.

Pinnacle M-Audio Fast Track USB. Signal-to-Noise Ratio (SNR): 96 dB, Dynamic range: 96 dB, Total Harmonic Distortion (THD): 0,005%. Audio quality: 24 bit, Frequency range: 20 - 20000 Hz. Microphone variable gain: 50 dB, Microphone maximum input: -2.2 dBu, Microphone Signal-to-Noise Ratio (SNR): 100 dB. Headphones maximum output: -2,5 dBV, Headphones Signal-to-noise Ratio: 103 dB, Headphones Total Harmonic Distortion: 0,075%. Product colour: Silver

Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 10:33:20
Uk has collected 2 expert reviews for Pinnacle M-Audio Fast Track USB 24 bit Silver and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Brand Image Product code Product Stock Price from
Pinnacle

Pinnacle M-Audio JamLab 24 bit Black
(show image)
8250-10000-41 M-Audio JamLab 0.00
(excl. VAT)
0 (incl. VAT)
Pinnacle

Pinnacle M-Audio Podcast Factory 24 bit 44,1 kHz Black
(show image)
250100003 M-Audio Podcast Factory 0.00
(excl. VAT)
0 (incl. VAT)