location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HomeRun 3000 Series Aqua XU3110/02 Vacuum and Mop Robot
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XU3110/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389022937
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81410
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 10:52:28
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vacuum and Mop in one go
  • - Auto-Empty station (Robbie)
  • - Stylish design (Robbie)
  • - HomeRun app
  • - Strong suction power (Robbie)
  • - Long battery run time (Robbie)
  • - Bespoke cleaning plan
  • - Carpet boost (Robbie)
  • - Manoeuverability (Robbie)
  • - 360° laser navigation (LiDAR)
  • - Restricted cleaning areas
Long product name Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic :
The long product name of Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips HomeRun 3000 Series Aqua Vacuum and Mop Robot
More>>>
Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic:
The official description of Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Daily wet and dry cleaning without effort
Enjoy a pristine clean every day, with far less effort. The robot delivers ultra-strong suction power and vacuums and mops in one go. The robot empties itself automatically into the Auto-Empty station for 30 days of no hassle.

Short summary description Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic:
This short summary of the Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XU3110/02, Combi, Grey, Metallic, Round, Light/Beluga Metallic, 0,35 L, 54 dB

Long summary description Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic:
This is an auto-generated long summary of Philips 3000 series XU3110/02 robot vacuum 0,35 L Combi Grey, Metallic based on the first three specs of the first five spec groups.

Philips 3000 series XU3110/02. Dust container type: Combi, Product colour: Grey, Metallic, Shape: Round. Dust capacity (total): 0,35 L, Noise level: 54 dB, Water tank capacity: 0,3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh, Runtime: 230 min. Diameter: 34,1 cm, Height: 96 mm, Weight: 3,8 kg. Package width: 399 mm, Package depth: 469 mm, Package height: 534 mm

Removes more fine dust than vacuuming alone
Removes more fine dust than vacuuming alone

The robot vacuums and mops hard floors in one go to tackle the fine layer of dust that builds up on floors every day. Removing more fine dust than vacuuming alone, so the soles of your feet will stay clean even if you walk around barefoot.

Empties itself: 30 days hassle-free
Empties itself: 30 days hassle-free

The robot empties itself automatically into the Auto-Empty station. The station contains a 3.0 litre disposable, anti-allergy bag that can hold up to 30 days worth of dust and other dirt, to enjoy 30 days with no hassle of emptying. The universal s-bag can be hygienically disposed of without a cloud of dust - ideal for asthma and allergy sufferers.

Stylish design fits with your home interior
Stylish design fits with your home interior

The robot and Auto-Empty station are made from high quality materials to fit in with your home interior. The Philips HomeRun Vacuum and Mop Robot 3000 Series Aqua is available in two stylish designs to fit in with your home interior: Dark and Beluga Metallic (XU3100/01) and Light and Beluga Metallic (XU3110/02).

Intuitive to use - ideal for first time users
Intuitive to use - ideal for first time users

The Philips HomeRun robot app has been designed to be user-friendly and intuitive - ideal for first time users. It features step-by-step guidance and helpful videos to ensure you're getting the very best out of your robot. The app communicates with your robot to control, report and update on its cleaning performance wherever you are, showing in real time where the robot has cleaned.

Ultra-strong suction power picks up large dirt
Ultra-strong suction power picks up large dirt

Ultra-strong suction power (rigorously tested to reach up to 4000 Pa) can pick up large dirt, like crumbs. It takes care of the everyday dirt build-up underfoot, as well as removing finer dust from deep within crevices, carpets and rugs.

Cleans up to 200 minutes on a single battery charge
Cleans up to 200 minutes on a single battery charge

The powerful 4800 mAh Li-Ion battery ensures a run time of up to 200 minutes, enough for up to 185 sq.m. When the battery runs low, the robot will automatically return to the station to recharge. Once the battery is charged, it will return to the place where it left off to resume the cleaning.

Clean each room, just the way you like it
Clean each room, just the way you like it

In the Philips HomeRun app, you can select on the map which room(s) should be cleaned in what order. For each room you can specify a cleaning mode, for example Wet and Dry for a regular cleaning of hard floors in the living room, Dry to vacuum only in the bedroom and Intensive for a thorough cleaning of the kitchen. If you wish, you can finetune settings like suction power or wetness of the mop.

Detects carpets and increases suction power automatically
Detects carpets and increases suction power automatically

The robot automatically boosts suction power when it has driven onto a carpet or rug to capture fine dust particles hidden deep inside the carpet. The robot has four different suction levels: Eco, for an efficient cleaning with low energy consumption and low noise level; Normal, for a regular cleaning and effective removal of fine dust on hard floors; High for a thorough cleaning of large floors; and Max, ideal for removing large clumps of dirt like crumbs.

Also cleans in hard-to-reach areas
Also cleans in hard-to-reach areas

Thanks to its low height (96 mm) it cleans also in hard-to-reach areas under sofas, beds and other furniture. For a more thorough cleaning, the robot uses its side brush to sweep along edges, to bring dirt to the suction inlet. The robot can move around your home without manual help. It can effortlessly cross hurdles up to 17 mm, for example drive over door thresholds and onto carpets or rugs. Plus, three anti-drop sensors are located on the bottom of the robot to prevent it from falling from a height or down stairs.

Maximum coverage of your floor: doesn't miss a spot
Maximum coverage of your floor: doesn't miss a spot

The robot uses 360 laser navigation (LiDAR) to scan all rooms and create a precise map in no time. This map is interactive and can be harnessed by the Philips HomeRun app to create a bespoke cleaning plan for your home space. Create and store up to 5 floors worth of detailed maps for your house. Intelligent algorithms help the robot find the most efficient path from room to room and around furniture, while reaching deeper into corners and closer to walls so no area is missed.

Control where the robot is allowed to clean
Control where the robot is allowed to clean

The intuitive app allows you to control precisely where the robot is allowed to clean. The robot is designed to not miss any area. A No-Go zone is a solution for those areas where the robot is not necessary. A virtual wall sets an imaginary line in your home that the robot will know not to go past. Set up and save No-Mop zones on the map, so that the robot avoids carpets and rugs while it mops the floor.

Design
Dust container type *
Combi
Product colour *
Grey, Metallic
Shape
Round
Colour name
Light/Beluga Metallic
Performance
Wet mopping *
Yes
Dust capacity (total) *
0,35 L
Water tank capacity
0,3 L
Vacuum cleaner programs
Intensive
Automatic routing
Yes
HEPA filtration system *
No
Vacuum air filtering
EPA
Air filtration stages quantity
11
Number of suction levels
4
Automatic base station return *
Yes
Base station functions
Charging
Obstacle detection
Yes
Brush material
Rubber
Allergy care
Yes
Frequency band
5 GHz
Number of brushes
2
Brush type
Roller brush & Side brush
Floor surfaces supported
Carpet, Hard floor
Integrated sensors
Infrared sensor
Navigation type
Laser Distance Sensor (LDS)
Buzzer
Yes
Noise level *
54 dB
Easy to clean
Yes
Power
Battery technology *
Lithium-Ion (Li-Ion)
Power
Battery capacity *
4800 mAh
Battery voltage
14,76 V
Runtime *
230 min
Charging time
6,5 h
Rechargeable
Yes
Weight & dimensions
Diameter
34,1 cm
Height
96 mm
Weight
3,8 kg
Base station dimensions (W x D x H)
262 x 195 x 405 mm
Base station weight
3,8 kg
Packaging data
Package width
399 mm
Package depth
469 mm
Package height
534 mm
Package weight
12,1 kg
Package type
Box
Packaging content
User guide
Yes
Manual
Yes
Base station
Yes
Power cord included
Yes
Docking station included
Yes
Technical details
Filter type
EPA
Number of filters
1 pc(s)
Mop included
Yes
Number of sensors
3
Suction power
4000 Pa
Other features
Battery life
1,3 h