location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HomeRun 3000 Series Aqua XU3100/01 Vacuum and Mop Robot
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XU3100/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389029240 show
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Jun 2024 12:21:00
The date of the most recent change of this product data-sheet in Icecat.
Quick start guide (4.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
EU Declaration of conformity (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Vacuum and Mop in one go
  • - Auto-Empty station (Robbie)
  • - Stylish design (Robbie)
  • - HomeRun app
  • - Strong suction power (Robbie)
  • - Long battery run time (Robbie)
  • - Bespoke cleaning plan
  • - Carpet boost (Robbie)
  • - Manoeuverability (Robbie)
  • - 360° laser navigation (LiDAR)
  • - Restricted cleaning areas
Long product name Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic :
The long product name of Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips HomeRun 3000 Series Aqua Vacuum and Mop Robot
More>>>
Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic:
The official description of Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Daily wet and dry cleaning without effort
Enjoy a pristine clean every day, with far less effort. The robot delivers ultra-strong suction power and vacuums and mops in one go. The robot empties itself automatically into the Auto-Empty station for 30 days of no hassle.

Short summary description Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic:
This short summary of the Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips XU3100/01, Dust bag, Black, Metallic, 3 L, 66 dB, 0,35 L, 0,3 L

Long summary description Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic:
This is an auto-generated long summary of Philips XU3100/01 robot vacuum 3 L Dust bag Black, Metallic based on the first three specs of the first five spec groups.

Philips XU3100/01. Dust container type: Dust bag, Product colour: Black, Metallic. Dust capacity (total): 3 L, Noise level: 66 dB, Dust capacity (vacuum cleaner): 0,35 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh, Runtime: 200 min. Diameter: 34,1 cm, Height: 96 mm, Weight: 3,8 kg. Package width: 469 mm, Package depth: 399 mm, Package height: 534 mm

Removes more fine dust than vacuuming alone
Removes more fine dust than vacuuming alone

The robot vacuums and mops hard floors in one go to tackle the fine layer of dust that builds up on floors every day. Removing more fine dust than vacuuming alone, so the soles of your feet will stay clean even if you walk around barefoot.

Empties itself: 30 days hassle-free
Empties itself: 30 days hassle-free

The robot empties itself automatically into the Auto-Empty station. The station contains a 3.0 litre disposable, anti-allergy bag that can hold up to 30 days worth of dust and other dirt, to enjoy 30 days with no hassle of emptying. The universal s-bag can be hygienically disposed of without a cloud of dust - ideal for asthma and allergy sufferers.

Stylish design fits with your home interior
Stylish design fits with your home interior

The robot and Auto-Empty station are made from high quality materials to fit in with your home interior. The Philips HomeRun Vacuum and Mop Robot 3000 Series Aqua is available in two stylish designs to fit in with your home interior: Dark and Beluga Metallic (XU3100/01) and Light and Beluga Metallic (XU3110/02).

Intuitive to use - ideal for first time users
Intuitive to use - ideal for first time users

The Philips HomeRun robot app has been designed to be user-friendly and intuitive - ideal for first time users. It features step-by-step guidance and helpful videos to ensure you're getting the very best out of your robot. The app communicates with your robot to control, report and update on its cleaning performance wherever you are, showing in real time where the robot has cleaned.

Ultra-strong suction power picks up large dirt
Ultra-strong suction power picks up large dirt

Ultra-strong suction power (rigorously tested to reach up to 4000 Pa) can pick up large dirt, like crumbs. It takes care of the everyday dirt build-up underfoot, as well as removing finer dust from deep within crevices, carpets and rugs.

Cleans up to 200 minutes on a single battery charge
Cleans up to 200 minutes on a single battery charge

The powerful 4800 mAh Li-Ion battery ensures a run time of up to 200 minutes, enough for up to 185 sq.m. When the battery runs low, the robot will automatically return to the station to recharge. Once the battery is charged, it will return to the place where it left off to resume the cleaning.

Clean each room, just the way you like it
Clean each room, just the way you like it

In the Philips HomeRun app, you can select on the map which room(s) should be cleaned in what order. For each room you can specify a cleaning mode, for example Wet and Dry for a regular cleaning of hard floors in the living room, Dry to vacuum only in the bedroom and Intensive for a thorough cleaning of the kitchen. If you wish, you can finetune settings like suction power or wetness of the mop.

Detects carpets and increases suction power automatically
Detects carpets and increases suction power automatically

The robot automatically boosts suction power when it has driven onto a carpet or rug to capture fine dust particles hidden deep inside the carpet. The robot has four different suction levels: Eco, for an efficient cleaning with low energy consumption and low noise level; Normal, for a regular cleaning and effective removal of fine dust on hard floors; High for a thorough cleaning of large floors; and Max, ideal for removing large clumps of dirt like crumbs.

Also cleans in hard-to-reach areas
Also cleans in hard-to-reach areas

Thanks to its low height (96 mm) it cleans also in hard-to-reach areas under sofas, beds and other furniture. For a more thorough cleaning, the robot uses its side brush to sweep along edges, to bring dirt to the suction inlet. The robot can move around your home without manual help. It can effortlessly cross hurdles up to 17 mm, for example drive over door thresholds and onto carpets or rugs. Plus, three anti-drop sensors are located on the bottom of the robot to prevent it from falling from a height or down stairs.

Maximum coverage of your floor: doesn't miss a spot
Maximum coverage of your floor: doesn't miss a spot

The robot uses 360 laser navigation (LiDAR) to scan all rooms and create a precise map in no time. This map is interactive and can be harnessed by the Philips HomeRun app to create a bespoke cleaning plan for your home space. Create and store up to 5 floors worth of detailed maps for your house. Intelligent algorithms help the robot find the most efficient path from room to room and around furniture, while reaching deeper into corners and closer to walls so no area is missed.

Control where the robot is allowed to clean
Control where the robot is allowed to clean

The intuitive app allows you to control precisely where the robot is allowed to clean. The robot is designed to not miss any area. A No-Go zone is a solution for those areas where the robot is not necessary. A virtual wall sets an imaginary line in your home that the robot will know not to go past. Set up and save No-Mop zones on the map, so that the robot avoids carpets and rugs while it mops the floor.

Design
Dust container type *
Dust bag
Product colour *
Black, Metallic
Remotely operated
Yes
Smartphone remote support
Yes
Performance
Wet mopping *
Yes
Dust capacity (total) *
3 L
Dust capacity (vacuum cleaner)
0,35 L
Water tank capacity
0,3 L
Number of programs
5
HEPA filtration system *
No
Number of suction levels
4
Automatic base station return *
Yes
Dust sensor
Yes
Wi-Fi
Yes
Floor surfaces supported
Carpet, Hard floor, Laminate, Linoleum, Parquet
Integrated sensors
Laser
Navigation type
Laser Distance Sensor (LDS)
Noise level *
66 dB
Silent mode
Yes
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
4800 mAh
Power
Battery voltage
14,76 V
Runtime *
200 min
Battery life
150 m²
Charging time
6,5 h
Rechargeable
Yes
Weight & dimensions
Diameter
34,1 cm
Height
96 mm
Weight
3,8 kg
Base station dimensions (W x D x H)
262 x 195 x 405 mm
Base station weight
3,8 kg
Packaging data
Package width
469 mm
Package depth
399 mm
Package height
534 mm
Package weight
12,1 kg
Packaging content
User guide
Yes
Base station
Yes
Power cord included
Yes
Technical details
Mobile app support
Yes
Filter type
EPA
Mop included
Yes