location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips 3000 series XU3000/01R1 robot vacuum 0,35 L Bagless Black, Metallic

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
3000 series
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XU3000/01R1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XU3000/01R1
Category:
Vacuum cleaners which are operated robotically. Generally used in large industrial spaces.
Robot Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Aug 2024 22:46:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips 3000 series XU3000/01R1 robot vacuum 0,35 L Bagless Black, Metallic
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Bagless 0,35 L Black, Metallic
  • - Wet mopping
  • - Automatic base station return
  • - Wi-Fi
  • - 66 dB
  • - Lithium-Ion (Li-Ion) 4800 mAh Runtime: 200 min Charging time: 6,5 h
  • - EPA
More>>>
Short summary description Philips 3000 series XU3000/01R1 robot vacuum 0,35 L Bagless Black, Metallic:
This short summary of the Philips 3000 series XU3000/01R1 robot vacuum 0,35 L Bagless Black, Metallic data-sheet is auto-generated and uses the product title and the first six key specs.

Philips 3000 series XU3000/01R1, Bagless, Black, Metallic, Round, Dark & Beluga metallic, 0,35 L, 66 dB

Long summary description Philips 3000 series XU3000/01R1 robot vacuum 0,35 L Bagless Black, Metallic:
This is an auto-generated long summary of Philips 3000 series XU3000/01R1 robot vacuum 0,35 L Bagless Black, Metallic based on the first three specs of the first five spec groups.

Philips 3000 series XU3000/01R1. Dust container type: Bagless, Product colour: Black, Metallic, Shape: Round. Dust capacity (total): 0,35 L, Noise level: 66 dB, Water tank capacity: 0,3 L. Battery technology: Lithium-Ion (Li-Ion), Battery capacity: 4800 mAh, Runtime: 200 min. Diameter: 34,1 cm, Height: 96 mm, Weight: 3,8 kg. Package width: 305 mm, Package depth: 525 mm, Package height: 525 mm

Design
Dust container type *
Bagless
Product colour *
Black, Metallic
Shape
Round
Colour name
Dark & Beluga metallic
Remotely operated
Yes
Smartphone remote support
Yes
Performance
Wet mopping *
Yes
Dust capacity (total) *
0,35 L
Water tank capacity
0,3 L
Vacuum air filtering
EPA
Automatic base station return *
Yes
Base station functions
Charging
Wi-Fi
Yes
Integrated sensors
Drop sensor, Laser
Navigation type
Laser Distance Sensor (LDS), LiDAR
Noise level *
66 dB
Silent mode
Yes
Washable filter
Yes
Power
Battery technology *
Lithium-Ion (Li-Ion)
Battery capacity *
4800 mAh
Power
Battery voltage
14,76 V
Runtime *
200 min
Charging time
6,5 h
Rechargeable
Yes
Weight & dimensions
Diameter
34,1 cm
Height
96 mm
Weight
3,8 kg
Base station dimensions (W x D x H)
154 x 146 x 90 mm
Base station weight
400 g
Packaging data
Package width
305 mm
Package depth
525 mm
Package height
525 mm
Package weight
10,4 kg
Packaging content
Manual
Yes
Base station
Yes
Technical details
Mobile app support
Yes
Cleaning brush
Yes
Filter type
EPA
Mop included
Yes