Philips logo

Philips 2000 series XU2000/20 robot vacuum 0,38 L Bagless White

Brand:
Product family:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5005
Info modified on:
05 Oct 2024, 20:23:48
Short summary description Philips 2000 series XU2000/20 robot vacuum 0,38 L Bagless White:

Philips 2000 series XU2000/20, Bagless, White, Round, 0,38 L, 66 dB, 0,3 L

Long summary description Philips 2000 series XU2000/20 robot vacuum 0,38 L Bagless White:

Philips 2000 series XU2000/20. Dust container type: Bagless, Product colour: White, Shape: Round. Dust capacity (total): 0,38 L, Noise level: 66 dB, Water tank capacity: 0,3 L. Battery technology: Lithium-Ion (Li-Ion), Runtime: 130 min, Battery voltage: 14,4 V. Height: 97 mm, Width: 350 mm, Depth: 350 mm. Package width: 147 mm, Package depth: 483 mm, Package height: 427 mm

Specs
Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.