Philips SPF1237/12, 17,8 cm (7"), 480 x 234 pixels, 150 cd/m², 500:1, 16:10, JPG
Philips SPF1237/12. Display diagonal: 17,8 cm (7"), Display resolution: 480 x 234 pixels, Display brightness: 150 cd/m². Image formats supported: JPG. Internal memory: 128 MB, Compatible memory cards: Memory Stick (MS), MMC, MS PRO, SD, SDHC. Interface: USB 2.0. Product colour: Black