Philips logo

Philips SJB4162/37 telephone spare part / accessory Battery

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14676
Info modified on:
14 Mar 2024, 18:07:19
Long product name Philips SJB4162/37 telephone spare part / accessory Battery:

NiMH, 3.6V, 830mAh

Philips SJB4162/37 telephone spare part / accessory Battery:

Cordless phone replacement battery.
Use to replace your original cordless phone battery.

Enjoy longer talk time
- NiMH composition

Short summary description Philips SJB4162/37 telephone spare part / accessory Battery:

Philips SJB4162/37, Battery, Green, White, Nickel-Metal Hydride (NiMH), 830 mAh, 3,6 V, 71 mm

Long summary description Philips SJB4162/37 telephone spare part / accessory Battery:

Philips SJB4162/37. Product type: Battery, Product colour: Green, White, Battery technology: Nickel-Metal Hydride (NiMH). Package width: 71 mm, Package depth: 18 mm, Package height: 109 mm

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.