Philips logo

Philips SHC5100/05 headphones/headset Wireless Head-band Music Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
60186
Info modified on:
14 Mar 2024, 17:05:48
Philips SHC5100/05 user manual (1.4 MB)
Product Brochure/Datasheet (346 KB)
Retail Trade Leaflet (121 KB)
Long product name Philips SHC5100/05 headphones/headset Wireless Head-band Music Black:

20 - 20 000 Hz, 100 dB, 32 mm speaker, FM Wireless

Philips SHC5100/05 headphones/headset Wireless Head-band Music Black:

Wireless freedom
Fully rechargeable
No more hassle with the cables; you can feel free to move around at home for music enjoyment. Rechargeable with a lightweight design, it's comfortable for extended use.

The perfect wireless listening experience
- 32 mm speaker driver delivers high-performance sound
- FM Wireless transmission for freedom of movement

Comfortable for long use
- Self-adjusting inner headband
- Lightweight design improves comfort for prolonged use.

Convenience
- Fully rechargeable
- Choose from 2 channels to minimise interference

Short summary description Philips SHC5100/05 headphones/headset Wireless Head-band Music Black:

Philips SHC5100/05, Wireless, 20 - 20000 Hz, Music, 178 g, Headphones, Black

Long summary description Philips SHC5100/05 headphones/headset Wireless Head-band Music Black:

Philips SHC5100/05. Product type: Headphones. Connectivity technology: Wireless. Recommended usage: Music. Headphone frequency: 20 - 20000 Hz. Wireless range: 100 m. Weight: 178 g. Product colour: Black

Reasons to buy
Specs
Similar products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.