Philips GoGear SA011102S/97, MP3 player, 2 GB, LCD, USB 2.0, FM radio, Black, Silver
Philips GoGear SA011102S/97. Type: MP3 player. Total storage capacity: 2 GB. Display: LCD. Interface: USB 2.0. FM radio. Volume control: Digital. Voice recording. Continuous audio playback time: 10 h. Weight: 29 g. Product colour: Black, Silver. Headphones included