location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SHAVER Series 7000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Wet and dry electric shaver S7310/12
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
S7310/12
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103736735 show
Category:
Electric razor used by men to remove facial and body hair.
Men's Shavers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 389997
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:32:39
The date of the most recent change of this product data-sheet in Icecat.
Philips S7310/12 user manual (34.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - SkinGlide Rings
  • - GentlePrecisionPRO Blades
  • - SmartClick precision trimmer
Warranty: 2 years
Long product name Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White :
The long product name of Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Li-ion, 100-240V, 5.4W, Quick charge
More>>>
Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White:
The official description of Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Take the edge off shaving. Specially designed to be comfortable on sensitive skin, the Philips Shaver series 7000 features comfort rings with a unique microbead coating which enables the shaver to glide effortlessly across your face.

Designed for maximum skin comfort
- Anti-friction microbead coating for a smooth glide
- Heads effortlessly flex in 5 directions for extra comfort
- Get a comfortable dry or refreshing wet shave with AquaTec

A close and smooth shave
- Blades gently guide hairs for a close, sensitive shave
- Lifts hairs to cut comfortably close

Easy to use
- Intuitive display make the functions easy to use
- 50 minutes of cordless shaving after a one-hour charge
- Comes with a 2-year guarantee
- Shaver can be rinsed clean under the tap

Get the most out of your shaver
- Click-on trimmer for perfect mustache and sideburn trimming

Short summary description Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White:
This short summary of the Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips SHAVER Series 7000 S7310/12, Rotation shaver, Super Lift & Cut, Blue, White, LED, Battery, Lithium-Ion (Li-Ion)

Long summary description Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White:
This is an auto-generated long summary of Philips SHAVER Series 7000 S7310/12 men's shaver Rotation shaver Trimmer Blue, White based on the first three specs of the first five spec groups.

Philips SHAVER Series 7000 S7310/12. Shaver system: Rotation shaver, Shaving system technologies: Super Lift & Cut. Product colour: Blue, White, Display type: LED. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Operating time: 50 min. Package type: Box, Package width: 156 mm, Package depth: 84 mm. Handle(s) features: Ergonomic, Country of origin: Netherlands

SkinGlide rings
SkinGlide rings

Experience a more comfortable shave with anti-friction SkinGlide rings coated with microspheres. Thousands of tiny glass-like rounded spheres reduce friction and surface resistance between the shaver and the skin. This gives the shaver a smooth, easy glide and helps protect against skin irritation.

GentlePrecision PRO blades
GentlePrecision PRO blades

Our updated cutting system has skin protection technology, designed to only cut hair not skin. V shaped blades guide the skin away from the blades for a close smooth shave - even on 3-day stubble.

5-direction Dynamic Flex Heads
5-direction Dynamic Flex Heads

Our shaver heads flex easily in 5 directions, gently following all the contours of the face and neck. Less pressure is needed to shave closely and skin stress is minimized.

Aquatec Wet & Dry
Aquatec Wet & Dry

Adapt your shave routine to your needs. With the Aquatec Wet & Dry, you can go for a comfortable dry shave or a refreshing wet shave. You can shave with gel or foam even under the shower.

Built to last
Built to last

We back this Philips shaver with a 2-year guarantee. Our Series 7000 shavers are designed for performance and durability.

1 level battery indicator
1 level battery indicator

The intuitive display shows relevant information, enabling you to get the best performance out of your shaver: 1-level battery indicator - cleaning indicator - battery low indicator - replacement head indicator - travel lock indicator

50 minutes of cordless shaving
50 minutes of cordless shaving

The energy-efficient, powerful lithium-Ion battery system gives you two convenient options: Charge it for an hour for up to 50 minutes of shaving time, or a quick charge for one full shave. All Shaver series 7000 models are designed to operate only in cordless mode to ensure safety in wet environments.

Fully washable shaver
Fully washable shaver

Simply open the shaver head to rinse it thoroughly under the tap.

SmartClick Precision Trimmer
SmartClick Precision Trimmer

Finish your look with the click-on precision trimmer. It’s ideal for maintaining your mustache and trimming your sideburns.

iF DESIGN AWARD 2016

Shaver series 7000

Performance
Shaver system *
Rotation shaver
Shaving system technologies
Super Lift & Cut
Trimmer *
Yes
Precision trimmer
Yes
Wet & Dry
Yes
Number of shaver heads/blades *
3
Design
Product colour *
Blue, White
Travel lock
Yes
Washable *
Yes
Waterproof
Yes
Display type
LED
Indication
Battery low indication
Yes
Cleaning indicator
Yes
Replace shaving heads indicator
Yes
Battery level indicator
Yes
Shaving unit replacement indicator
Yes
Power
Power source *
Battery
Rechargeable
Yes
Battery technology
Lithium-Ion (Li-Ion)
Operating time
50 min
Power
Charging time
1 h
Fast charging
Yes
Power consumption (standby)
0,15 W
AC input voltage
100-240 V
Power consumption (max)
5,4 W
Cordless
Yes
Battery
Rechargeable battery
Yes
Packaging content
Pouch
Yes
Packaging data
Package type
Box
Quantity
1
Package width
156 mm
Package depth
84 mm
Package height
231 mm
Package weight
460 g
Other features
Travel pouch
Yes
Aquatec wet & dry
Yes
Battery LED indicator
Yes
Cordless recharging
50
Handle(s) features
Ergonomic
Country of origin
Netherlands
Technical details
SmartClick
Yes