Philips logo

Philips PT-MUT-42-TABLE-32TP signage display 106,7 cm (42") 500 cd/m² Full HD Black Touchscreen

Brand:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16182
Info modified on:
07 Mar 2024, 15:34:52
Warranty:
2 year pickup and return
Long product name Philips PT-MUT-42-TABLE-32TP signage display 106,7 cm (42") 500 cd/m² Full HD Black Touchscreen:

42" Multi-User Touch Table - 32 touch points

Philips PT-MUT-42-TABLE-32TP signage display 106,7 cm (42") 500 cd/m² Full HD Black Touchscreen:

In the 32” and 42” Multi-user screens and touch tables from PresTop the professional screens from Philips are used. The 55” version uses a professional Samsung LED screen.

IR-Touch
An invisible infrared grid lies on top of the LCD screen; when this is touched by a finger, even with a glove, or an object, the grid will be interrupted which generates touch.

6 or 32 touch points
PresTop manufactures touch screens itself and uses panels suitable for 6 or a maximum of 32 simultaneous touch points.

Short summary description Philips PT-MUT-42-TABLE-32TP signage display 106,7 cm (42") 500 cd/m² Full HD Black Touchscreen:

Philips PT-MUT-42-TABLE-32TP, 106,7 cm (42"), 1920 x 1080 pixels

Long summary description Philips PT-MUT-42-TABLE-32TP signage display 106,7 cm (42") 500 cd/m² Full HD Black Touchscreen:

Philips PT-MUT-42-TABLE-32TP. Display diagonal: 106,7 cm (42"), Display resolution: 1920 x 1080 pixels, Display brightness: 500 cd/m², HD type: Full HD, Touchscreen. Product colour: Black

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.