location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MULTIGROOM Series 3000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG3747/15
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MG3747/15
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103794776 show
Category:
Electric devices used for shaving, cutting or trimming hair or facial hair.
Hair Trimmers/Clippers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 142723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (3.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 3 years
Long product name Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) :
The long product name of Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multigroom series 3000, 100-240 V, NiMH, 70 min / 16 h, 9 tools
More>>>
Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
The official description of Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Try out a new look, any day of the week, with this durable all-in-one trimmer. 9 quality tools allow you to easily create your preferred facial style, cut your hair, and groom your body.

Short summary description Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This short summary of the Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Philips MULTIGROOM Series 3000 MG3747/15, Black, Rectangle, Beard, Ear, Eyebrow, Moustache, Nose, Stainless steel, Battery, 70 min

Long summary description Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Philips MULTIGROOM Series 3000 MG3747/15 hair trimmers/clipper Black Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Philips MULTIGROOM Series 3000 MG3747/15. Product colour: Black, Shape: Rectangle, Precision trimmer purpose: Beard, Ear, Eyebrow, Moustache, Nose. Power source: Battery, Operating time: 70 min, Battery type: Built-in

Performance
Product colour *
Black
Shape
Rectangle
Suitable for entire body *
Yes
Precision trimmer purpose
Beard, Ear, Eyebrow, Moustache, Nose
Self-sharpening blade
Yes
Blade material
Stainless steel
Ergonomics
Washable
Yes
Power
Power source *
Battery
Operating time *
70 min
Rechargeable *
Yes
Charging time
16 h
Power
Battery type *
Built-in
Battery technology
Nickel-Metal Hydride (NiMH)
AC input voltage
100 - 240 V
Other features
Trimmer for nose and ears
Yes
Maintenance-free
No
Oil-free maintenance
Yes
Packaging content
Cleaning brush
Yes
Protective pouch
Yes
Pouch
Yes
Combs quantity
9
Technical details
Stubble comb
2