location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare DiamondClean HX9352/30 electric toothbrush Adult Sonic toothbrush Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare DiamondClean
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX9352/30
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX9352/30
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020056573 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30820
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 May 2024 09:07:49
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Philips Sonicare DiamondClean HX9352/30 electric toothbrush Adult Sonic toothbrush Black:
This short summary of the Philips Sonicare DiamondClean HX9352/30 electric toothbrush Adult Sonic toothbrush Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare DiamondClean HX9352/30, Adult, Sonic toothbrush, Deep clean, Gum care, Sensitive, Whitening, Polishing, 31000 movements per minute, Black, 2 min

Long summary description Philips Sonicare DiamondClean HX9352/30 electric toothbrush Adult Sonic toothbrush Black:
This is an auto-generated long summary of Philips Sonicare DiamondClean HX9352/30 electric toothbrush Adult Sonic toothbrush Black based on the first three specs of the first five spec groups.

Philips Sonicare DiamondClean HX9352/30. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Gum care, Sensitive, Whitening, Polishing. Power source: Battery, Battery type: Built-in battery, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s). Product performance: Removes up to 7x more plaque

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
5
Teeth brushing modes *
Deep clean, Gum care, Sensitive, Whitening, Polishing
Toothbrush frequency (pulsations) *
31000 movements per minute
Product colour *
Black
Handle colour
Black
Handle(s) features
Ergonomic
LED indicators
Status
Irrigator
No
Mobile app support *
No
Indication
Indication light
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
Power
Rechargeable battery
Yes
Packaging content
Number of handles included *
2 pc(s)
Number of brush heads included *
2 pc(s)
Flosser included
No
Travel case
Yes
Hard travel case
Yes
Charger
Yes
Base station
Yes
Technical details
Operating time (Full to Empty)
Up to 3 weeks
Charging indicator
Yes
Brushing time
Up to 3 weeks
Proven health benefits
Improves gum health in only two weeks
Replacement
Yes
Whitening benefits
Whitens teeth 2X better
Glass charger
Yes
Handles quantity
2
Timer
Smartimer and Quadpacer
Other features
Product performance
Removes up to 7x more plaque