location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare HealthyWhite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6762/35
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6762/35 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
18710103801389 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 139556
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Sep 2024 02:40:23
The date of the most recent change of this product data-sheet in Icecat.
Philips HX6762/35 user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Warranty: 2 years
Long product name Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink :
The long product name of Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2pcs, 31000strokes/min, 110-220V, LiIon
More>>>
Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink:
The official description of Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Whiter, healthier teeth

The ultimate toothbrush for whiter teeth

Everybody loves a bright white smile. Let the natural whiteness of your teeth shine
through. Sonicare HealthyWhite electric toothbrush is proven to remove everyday stains
in just two weeks, with the regular use of the Clean & White Mode.

Provides a superior clean
- Removes up to 7x more plaque than a manual toothbrush
- DiamondClean toothbrush head for Sonicare's best whitening
- Sonicare dynamic cleaning action drives fluid between teeth
- Angled brush head neck for better reach to back teeth

Proven to improve oral health
- Naturally whiter teeth with patented sonic technology
- Clinically proven safe and gentle

Offers a customized brushing experience
- Clean Mode: Standard 2 minute mode
- Clean and White Mode: proven to remove stains
- Easy-start program to acclimate to the Sonicare experience

Guides you to follow dental recommendations
- Two-minute timer helps ensure recommended brushing time
- Quadpacer interval timer encourages thorough brushing

Short summary description Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink:
This short summary of the Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HealthyWhite HX6762/35, Adult, Sonic toothbrush, Daily care, Whitening, Blue, Pink, 31000 movements per minute, AC/Battery

Long summary description Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink:
This is an auto-generated long summary of Philips Sonicare HealthyWhite HX6762/35 electric toothbrush Adult Sonic toothbrush Blue, Pink based on the first three specs of the first five spec groups.

Philips Sonicare HealthyWhite HX6762/35. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Daily care, Whitening. Power source: AC/Battery, Battery technology: Lithium-Ion (Li-Ion), AC input voltage: 110-220 V. Number of handles included: 2 pc(s), Number of brush heads included: 2 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Adjustable speed *
Yes
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Number of teeth brushing modes *
2
Teeth brushing modes *
Daily care, Whitening
Product colour *
Blue, Pink
Indication light
Yes
Power
Power source *
AC/Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Number of batteries supported
1
Charging base
Yes
Rechargeable
Yes
AC input voltage
110-220 V
AC input frequency
110-220 V
Packaging content
Number of handles included *
2 pc(s)
Number of brush heads included *
2 pc(s)
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes