location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Sonicare HealthyWhite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sonic electric toothbrush HX6711/02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6711/02 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103350736 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 237586
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jul 2024 09:53:47
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2 modes
  • - 1 brush head
Long product name Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White :
The long product name of Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

HX6711/02 Sonicare HealthyWhite
More>>>
Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White:
The official description of Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Everybody loves a bright white smile. Let the natural whiteness of your teeth shine through. HealthyWhite is proven to remove everyday stains in just two weeks, with the regular use of the Clean and White Mode.

Patented sonic technology
- Naturally whiter teeth with patented sonic technology
2 modes
- Clean and White: proven to remove stains
- Clean: Standard mode for an outstanding clean
ProResults brush head
- Comfort-enhanced brushing experience

Short summary description Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White:
This short summary of the Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Sonicare HealthyWhite HX6711/02, Adult, Sonic toothbrush, Deep clean, Whitening, Green, White, 31000 movements per minute, 2 min

Long summary description Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White:
This is an auto-generated long summary of Philips Sonicare HealthyWhite HX6711/02 electric toothbrush Adult Sonic toothbrush Green, White based on the first three specs of the first five spec groups.

Philips Sonicare HealthyWhite HX6711/02. Purpose: Adult, Toothbrush type: Sonic toothbrush, Teeth brushing modes: Deep clean, Whitening. Power source: Battery, Battery type: Li-Ion, Battery technology: Lithium-Ion (Li-Ion). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Features
Purpose *
Adult
Toothbrush type *
Sonic toothbrush
Toothbrush frequency (oscillations)
31000 movements per minute
Integrated timer *
Yes
Timer duration
2 min
Number of teeth brushing modes *
2
Teeth brushing modes *
Deep clean, Whitening
Product colour *
Green, White
Material brush head
Polycyclohexylenedimethylene Terephthalate Alloy (PCTA), Thermoplastic elastomer (TPE), Nylon
Handle material
ABS synthetics
Indication light
Yes
Charging indicator
Yes
Power
Power source *
Battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery type *
Li-Ion
Battery life (max)
0,6 h
Operating time
40 min
Charging base
Yes
Rechargeable
Yes
AC input voltage
110-220 V
AC input frequency
110-220 V
Other features
Sonic technology
Yes
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Travel case
Yes
Charger
Yes
Number of chargers
1
Battery
Battery level indicator
Yes
Source Testseek summary Average rating
Reviews
Updated:
2013-11-13 21:58:04
Uk has collected 3 expert reviews for Philips Sonicare HealthyWhite Sonic electric toothbrush HX6711/02 but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Italia 1 distributor(s)