location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HX6231/67 electric toothbrush Adult Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HX6231/67
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HX6231/67
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0075020085917 show
Category:
Electric devices used for cleaning teeth.
Electric Toothbrushes Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59121
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Jun 2024 18:44:14
The date of the most recent change of this product data-sheet in Icecat.
Long product name Philips HX6231/67 electric toothbrush Adult Blue :
The long product name of Philips HX6231/67 electric toothbrush Adult Blue. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

110-220 V, NiMH, Mid-Blue
More>>>
Philips HX6231/67 electric toothbrush Adult Blue:
The official description of Philips HX6231/67 electric toothbrush Adult Blue as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Offers you superior plaque removal at the push of a button

Proven to improve oral health
- Up to 7x more plaque removal than a manual toothbrush
- Safe and gentle for your oral health needs

Provides a superior clean
- Better plaque removal to help reduce cavities
- Angled neck to help tackle cleaning in tough areas

Innovative technology
- Philips Sonicare's advanced sonic technology

Designed around you
- Easy start program builds your Philips Sonicare routine
- Timers encourage thorough 2 minutes of brushing

Short summary description Philips HX6231/67 electric toothbrush Adult Blue:
This short summary of the Philips HX6231/67 electric toothbrush Adult Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HX6231/67, Adult, Daily care, Blue, Ergonomic, AC/Battery, Built-in battery

Long summary description Philips HX6231/67 electric toothbrush Adult Blue:
This is an auto-generated long summary of Philips HX6231/67 electric toothbrush Adult Blue based on the first three specs of the first five spec groups.

Philips HX6231/67. Purpose: Adult, Teeth brushing modes: Daily care, Product colour: Blue. Power source: AC/Battery, Battery type: Built-in battery, Battery technology: Nickel-Metal Hydride (NiMH). Number of handles included: 1 pc(s), Number of brush heads included: 1 pc(s)

Features
Purpose *
Adult
Integrated timer *
Yes
Teeth brushing modes *
Daily care
Product colour *
Blue
Handle(s) features
Ergonomic
Irrigator
No
Power
Power source *
AC/Battery
Battery technology
Nickel-Metal Hydride (NiMH)
Power
Battery type *
Built-in battery
Rechargeable
Yes
AC input voltage
110 - 220 V
Packaging content
Number of handles included *
1 pc(s)
Number of brush heads included *
1 pc(s)
Flosser included
No
Travel case
Yes
Charger
Yes