location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HTL2101B/93 soundbar speaker Black 40 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HTL2101B/93
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HTL2101B/93
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6923410729948
Category:
Special loudspeaker enclosure that creates a reasonable stereo effect from a single cabinet. They are much wider than they are tall, partly for acoustical reasons, but also so that they can be mounted above or below a display device e.g. above a computer monitor or under a television or home theater screen.
Soundbar Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HTL2101B/93 user manual (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HTL2101B/93 soundbar speaker Black 40 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 40 W Dolby Digital
  • - Soundbar speaker RMS power: 40 W
  • - Black
  • - Wired
Long product name Philips HTL2101B/93 soundbar speaker Black 40 W :
The long product name of Philips HTL2101B/93 soundbar speaker Black 40 W. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

40 W, Audio In, USB, AUX in, Digital coaxial in, Digital optical in, Dolby Digital
More>>>
Philips HTL2101B/93 soundbar speaker Black 40 W:
The official description of Philips HTL2101B/93 soundbar speaker Black 40 W as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great Sound for any TV
Get amazing virtual surround sound from your TV via just one cable with this Philips
soundbar speaker. In addition to movies, you can also enjoy top quality MP3 playback
from your mobile devices.

Connect and enjoy all your entertainment
- Audio in to enjoy music from iPod/iPhone/MP3 player
- Works with TVs, BD/DVD players, gaming consoles, MP3 players
- Enjoy MP3/WMA music directly from your portable USB devices

Designed for simplicity
- Low-rise profile for the perfect fit in front of your TV
- Ultra-compact soundbar - just 85cm/33" wide

Richer sound for watching TV and movies
- Virtual Surround Sound for a realistic movie experience
- Dolby Digital for ultimate movie experience

Short summary description Philips HTL2101B/93 soundbar speaker Black 40 W:
This short summary of the Philips HTL2101B/93 soundbar speaker Black 40 W data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HTL2101B/93, 40 W, Dolby Digital, 40 W, 4 Ω, 30%, 5,08 cm (2")

Long summary description Philips HTL2101B/93 soundbar speaker Black 40 W:
This is an auto-generated long summary of Philips HTL2101B/93 soundbar speaker Black 40 W based on the first three specs of the first five spec groups.

Philips HTL2101B/93. RMS rated power: 40 W, Audio decoders: Dolby Digital. Soundbar speaker RMS power: 40 W, Impedance: 4 Ω, Total Harmonic Distortion (THD): 30%. Product colour: Black, Recommended usage: TV, Audio formats supported: MP3, WMA. Connectivity technology: Wired. AC input voltage: 220-240 V, AC input frequency: 50 Hz, Power consumption (typical): 40 W

Audio
RMS rated power *
40 W
Audio decoders
Dolby Digital
Soundbar speaker
Soundbar speaker RMS power *
40 W
Impedance
4 Ω
Total Harmonic Distortion (THD)
30%
Number of woofer drivers
2
Woofer diameter (imperial)
5,08 cm (2")
Subwoofer
Subwoofer included *
No
Features
Recommended usage
TV
Product colour *
Black
USB direct playback
Yes
Audio formats supported
MP3, WMA
Virtual surround
Yes
Wall mountable *
Yes
Technical details
Main unit weight
1,93 kg
Ports & interfaces
Connectivity technology *
Wired
Bluetooth *
No
USB 2.0 ports quantity
1
Digital audio coaxial in
1
Ports & interfaces
Digital audio optical in
1
AUX in
Yes
Power
AC input voltage
220-240 V
AC input frequency
50 Hz
Power consumption (typical)
40 W
Power consumption (standby)
0,5 W
Weight & dimensions
Width
845 mm
Depth
93 mm
Height
72 mm
Soundbar weight
1,93 kg
Packaging data
Package width
950 mm
Package depth
160 mm
Package height
166 mm
Package weight
2,88 kg
Packaging content
Cables included
Audio (3.5mm)
Handheld remote control
Yes
Batteries included
Yes
Quick start guide
Yes
Warranty card
Yes
Other features
AC adapter included
Yes
Apple docking compatibility
Not supported
Brand Image Product code Product Stock Price from
Philips HTL1010/94 soundbar speaker Black 50 W Philips HTL1010/94 soundbar speaker Black 50 W
(show image)
HTL1010/94 HTL1010/94
Philips HTL2101S/93 soundbar speaker Grey 40 W Philips HTL2101S/93 soundbar speaker Grey 40 W
(show image)
HTL2101S/93 HTL2101S/93