Philips logo

Philips SHAVER Series 3000 HQ8270/17 men's shaver Rotation shaver Trimmer Black, Grey

Brand:
Product family:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
100539
Info modified on:
04 Jul 2024, 13:48:07
Bullet Points Philips SHAVER Series 3000 HQ8270/17 men's shaver Rotation shaver Trimmer Black, Grey:
  • - With battery level indicator
Long product name Philips SHAVER Series 3000 HQ8270/17 men's shaver Rotation shaver Trimmer Black, Grey:

Fast. Close. Efficient.With battery level indicator.

Philips SHAVER Series 3000 HQ8270/17 men's shaver Rotation shaver Trimmer Black, Grey:

The Speed-XL shaving heads with three tracks of this Philips electric shaver offer 50% more shaving surface for a fast and close shave.
- For a fast and efficient shave
- Rinses clean in seconds
- Shaves even the shortest stubble
- Comfortably close
- Adjusts to every curve of your face and neck
- A superior shave day after day

Short summary description Philips SHAVER Series 3000 HQ8270/17 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 3000 HQ8270/17, Rotation shaver, Black, Grey, HQ9, AC/Battery, 1 h, 17 day(s)

Long summary description Philips SHAVER Series 3000 HQ8270/17 men's shaver Rotation shaver Trimmer Black, Grey:

Philips SHAVER Series 3000 HQ8270/17. Shaver system: Rotation shaver, Product colour: Black, Grey, Shaving head replacement(s) model: HQ9. Power source: AC/Battery, Charging time: 1 h, Shaving time: 17 day(s). Quantity per pack: 1 pc(s)

We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.