location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9945/01 fryer accessory Accessory kit Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Airfryer Accessory HD9945/01 Baking Kit XL
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9945/01 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103922889 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 60725
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 20:38:43
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Leaflet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HD9945/01 fryer accessory Accessory kit Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Baking accessory
  • - Daily personalised inspiration
  • - Easy cleaning and storage
  • - Muffin cup
Long product name Philips HD9945/01 fryer accessory Accessory kit Black, Red :
The long product name of Philips HD9945/01 fryer accessory Accessory kit Black, Red. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Philips Airfryer Accessory Baking Kit XL
More>>>
Philips HD9945/01 fryer accessory Accessory kit Black, Red:
The official description of Philips HD9945/01 fryer accessory Accessory kit Black, Red as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Accessories to master airfryer baking


Baking kit xl
This baking kit is the perfect accessory to expand the versatility of your XL Airfryer. Cook and bake delicious lasagna, casseroles, curries, soups, cakes, muffins...and much more!

Short summary description Philips HD9945/01 fryer accessory Accessory kit Black, Red:
This short summary of the Philips HD9945/01 fryer accessory Accessory kit Black, Red data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9945/01, Accessory kit, Philips, Airfryer XL HD924x, HD926x, Black, Red, 240 mm, 240 mm

Long summary description Philips HD9945/01 fryer accessory Accessory kit Black, Red:
This is an auto-generated long summary of Philips HD9945/01 fryer accessory Accessory kit Black, Red based on the first three specs of the first five spec groups.

Philips HD9945/01. Type: Accessory kit, Brand compatibility: Philips, Compatibility: Airfryer XL HD924x, HD926x. Width: 240 mm, Depth: 240 mm, Height: 90 mm. Muffin mold material: Silicone

Non-stick baking accessory
Non-stick baking accessory

Baking accessory. With the Philips Airfryer XL baking kit, you can make all of your favourite baking recipes. The 2 L capacity is great for cooking banana bread, cakes, casseroles, meat and other dishes. Enjoy!

Daily inspiration for new recipes
Daily inspiration for new recipes

Endless inspiration with Philips NutriU recipes from our expert chefs and millions of users to expand your cooking repertoire. The more you use NutriU, the more personalised recommendations you get.*

Dishwasher-proof parts for easy cleaning
Dishwasher-proof parts for easy cleaning

You can safely put these Airfryer baking accessory and muffin cups in your dishwasher, making them even easier to re-use!

9 silicone muffin cups to enjoy different baking dishes
9 silicone muffin cups to enjoy different baking dishes

Removing your muffins or cupcakes from these Airfryer muffin cups is easy due to the flexible material. The crinkled edges make your muffin cups look even better! Made from odourless silicone, you can reuse these Airfryer muffin cups over and over again!

Features
Brand compatibility *
Philips
Type *
Accessory kit
Compatibility *
Airfryer XL HD924x, HD926x
Product colour *
Black, Red
Non-stick coating
Yes
Carrying handle(s)
Yes
Heat-resistant
Yes
Handle(s)
Yes
Weight & dimensions
Width
240 mm
Depth
240 mm
Weight & dimensions
Height
90 mm
Weight
676 g
Package width
240 mm
Package depth
240 mm
Package height
90 mm
Package weight
676 g
Packaging content
Baking tray
Yes
Muffin mold(s)
Yes
Number of muffin molds
9
Muffin mold material
Silicone
Recipe book
Yes
Country Distributor
Deutschland 2 distributor(s)
Disclaimer Philips HD9945/01 fryer accessory Accessory kit Black, Red:
Disclaimer

Visit www.Philips.com/NutriU to see if NutriU is available in your country.