location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips HD9765/40 multi cooker 7,3 L 2225 W Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9765/40
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9765/40 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103989806
Category:
Cooking appliances which have multiple functions and so can be used to cook a variety of foods.
Multi Cookers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9280
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Jun 2024 20:24:50
The date of the most recent change of this product data-sheet in Icecat.
Philips HD9765/40 user manual (20.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Philips HD9765/40 user manual (5.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips HD9765/40 multi cooker 7,3 L 2225 W Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 7,3 L 2225 W Black
  • - Timer
  • - Conventional cooking Frying function Baking function Reheat function
  • - LED Built-in display
Long product name Philips HD9765/40 multi cooker 7,3 L 2225 W Black :
The long product name of Philips HD9765/40 multi cooker 7,3 L 2225 W Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2225W, 7.99 kg, Plastic
More>>>
Philips HD9765/40 multi cooker 7,3 L 2225 W Black:
The official description of Philips HD9765/40 multi cooker 7,3 L 2225 W Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fat Removal technology for delicious, crispier results
Now you can eat healthier dishes and remove the excess fat from food. Philips XXL is the only Airfryer with Fat Removal technology that separates and captures excess fat. Savor all the taste of a roasted whole chicken with crispy skin, tender meat and up to 50% less saturated fat.

The original Airfryer with 7 times faster airflow
Enjoy healthier fried food that's crispy on the outside and tender on the inside with up to 90% less fat. The Philips Airfryer XXL uses hot air (instead of oil) to fry food with little to no added oil. Philips Rapid Air creates 7x faster airflow so that you can enjoy crispier results and delicious taste.

The best performing and most efficient Philips Airfryer
By combining a powerful heater and motor, the hot air in the Airfryer swirls like a powerful tornado – throughout the entire cooking basket.

The No.1 low-fat fryer
Philips is the world's leading low-fat fryer brand.

XXL family size fits a whole chicken or 1.4kg of fries
Yes, you can cook family-size meals in the Airfryer XXL. Its full-size capacity makes cooking a large, delicious meal easy. You can cook a whole chicken or even up to 1.4 kg of fries to satisfy hungry family or friends. Serve up to six portions with the large 7.3L capacity basket⁷.

Twice as fast compared to a mini oven
Cooking is faster and more convenient than ever with the Philips Airfryer. With our best performing and most efficient Philips Airfryer, your food will cook crispier and twice faster than a mini oven. No preheating. No waiting. Just cook and enjoy.

Enjoy family-size oven dishes with less time and effort
With the new family-size baking dish, you can make all your favorite baking recipes. The Philips baking dish can cook up to 4 portions of Lasagna, and is suitable for batch cooking as well. Its non-stick coating is also ideal for cooking stews, ratatouille, frittatas, gratin, meats with sauces and other dishes.

Digital display with 5 preset cooking programs
The digital interface is easy to use with preset cooking programs for one-touch cooking of french fries, frozen snacks, chicken, meat, fish, and baking. A QuickControl dial sets both temperature and cooking time.

Keep Warm mode for flexible serving time
With our handy Keep Warm mode, you can enjoy your meal when you're ready. It will keep your food warm and at the ideal temperature for up to 30 minutes.

QuickClean and dishwasher-safe for all removable parts
Clean-up is fast and easy thanks to the Airfryer QuickClean basket with removable, non-stick mesh insert. All the removable parts are dishwasher-safe for no-fuss cleaning.

Fry. Bake. Grill. Roast. And even reheat
You can make hundreds of dishes in your Airfryer. Fry, bake, grill, roast and even reheat your meals. Every bite is as delicious as the last thanks to Philips Air flow and starfish design. It cooks food uniformly from all sides for perfect meals every time.

NutriU app 500+ exclusive recipes
Discover hundreds of mouthwatering Airfryer recipes that are tasty, healthy, and fast to make. The recipes in the NutriU app are curated by nutritional experts for everyday cooking.

Short summary description Philips HD9765/40 multi cooker 7,3 L 2225 W Black:
This short summary of the Philips HD9765/40 multi cooker 7,3 L 2225 W Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips HD9765/40, 7,3 L, 2225 W, Black, Plastic, LED, 0,8 m

Long summary description Philips HD9765/40 multi cooker 7,3 L 2225 W Black:
This is an auto-generated long summary of Philips HD9765/40 multi cooker 7,3 L 2225 W Black based on the first three specs of the first five spec groups.

Philips HD9765/40. Capacity: 7,3 L, Power: 2225 W. Product colour: Black, Housing material: Plastic, Display type: LED. Cord length: 0,8 m. Width: 321 mm, Depth: 433 mm, Height: 315 mm

Features
Capacity *
7,3 L
Power *
2225 W
Timer
Yes
Temperature control
Yes
Cooking functions & programs
Conventional cooking *
Yes
Frying function *
Yes
Baking function *
Yes
Reheat function *
Yes
Keep warm function
Yes
Design
Product colour *
Black
Housing material
Plastic
Design
Cool wall housing
Yes
Built-in display
Yes
Display type
LED
On/off switch
No
Dishwasher safe inner pot
Yes
Cord storage
Yes
Power
Cord length
0,8 m
Weight & dimensions
Width
321 mm
Depth
433 mm
Height
315 mm
Weight
7,99 kg