location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Avance Collection
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD9248/90
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD9248/90 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710103776369
Category:
Electric device which is filled with cooking oil and used to deep-fry food e.g. french fries.
Fryers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125723
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Apr 2024 16:51:13
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Declaration of Conformity (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single Stand-alone Low fat fryer 1,2 kg Black
  • - LED
  • - 2100 W
Warranty: 2 years
Long product name Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black :
The long product name of Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

2100W, 1.2kg, 0.8m, 50/60Hz, 220-230V, 7kg, black
More>>>
Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black:
The official description of Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Great tasting fries with up to 80% less fat!

With Rapid air technology for the perfect result

Philips unique Rapid air technology lets you fry with air to make food that is crispy on the
outside and tender on the inside. Little or no oil is needed to ensure perfect texture and
delicious results!

Healthy
• Rapid Air technology for healthier frying
• Unique design for delicious and low-fat cooking results

Tasty and Versatile
• With the Airfryer you can fry, grill, roast and even bake
• With grill pan to perfectly grill fish, meat and vegetables
• Recipe booklet full of inspiring recipes
• Over 200 extra recipes in app from around the world
• Large, 1.2kg cooking capacity for more great tasting meals

Fast and Easy
• Digital screen for easy control of time and temperature
• Smart preset button for your favorite dish
• Increased power for faster cooking results

Easy to clean
• Dishwasher safe parts

Short summary description Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black:
This short summary of the Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black data-sheet is auto-generated and uses the product title and the first six key specs.

Philips Avance Collection HD9248/90, Low fat fryer, 1,2 kg, Rapid Air, 60 min, Single, Black

Long summary description Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black:
This is an auto-generated long summary of Philips Avance Collection HD9248/90 fryer Single Stand-alone 2100 W Low fat fryer Black based on the first three specs of the first five spec groups.

Philips Avance Collection HD9248/90. Product type: Low fat fryer, Fryer food capacity: 1,2 kg, Low-fat frying technology: Rapid Air. Construction type: Single, Product colour: Black, Control type: Touch. Display type: LED. Power: 2100 W, AC input voltage: 220-230 V, AC input frequency: 50 - 60 Hz. Width: 315 mm, Depth: 423 mm, Height: 302 mm

Performance
Fryer food capacity *
1,2 kg
Low-fat frying technology
Rapid Air
Product type *
Low fat fryer
Adjustable thermostat
Yes
Preset cooking programs
Yes
Timer duration
60 min
Design
Construction type *
Single
Appliance placement
Stand-alone
Product colour *
Black
Material
Aluminium, Polypropylene (PP)
Handle(s)
Yes
Cord storage
Yes
Non-slip feet
Yes
Easy to clean
Yes
Cord length
0,8 m
Cool wall housing
Yes
On/off switch
Yes
Control type *
Touch
Design
Dishwasher-proof parts *
Yes
Indication
Display type
LED
Indication light
Yes
Ready alarm
Yes
Power
Power *
2100 W
Auto power off
Yes
AC input voltage
220-230 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
315 mm
Depth
423 mm
Height
302 mm
Weight
7 kg
Packaging content
Recipe book
Yes
Technical details
Basket capacity
1,2 kg
Country Distributor
Deutschland 1 distributor(s)