location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips PowerPro Compact FC9351/82 vacuum 1,5 L Cylinder vacuum Dry 1600 W Bagless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PowerPro Compact
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
FC9351/82
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FC9351/82 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
6973869394006
Category:
Electrical apparatus that by means of suction collects dust and small particles from floors and other surfaces.
Vacuums Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10986
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Jun 2024 11:27:17
The date of the most recent change of this product data-sheet in Icecat.
Eco passport (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips PowerPro Compact FC9351/82 vacuum 1,5 L Cylinder vacuum Dry 1600 W Bagless
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Cylinder vacuum 1,5 L 1600 W Black, Blue, Red
  • - Dry Bagless
  • - Allergy filter Cyclonic/filtering 82 dB
  • - Operating radius: 9 m
  • - Cord storage
More>>>
Short summary description Philips PowerPro Compact FC9351/82 vacuum 1,5 L Cylinder vacuum Dry 1600 W Bagless:
This short summary of the Philips PowerPro Compact FC9351/82 vacuum 1,5 L Cylinder vacuum Dry 1600 W Bagless data-sheet is auto-generated and uses the product title and the first six key specs.

Philips PowerPro Compact FC9351/82, 1600 W, Cylinder vacuum, Dry, Bagless, 1,5 L, Allergy filter

Long summary description Philips PowerPro Compact FC9351/82 vacuum 1,5 L Cylinder vacuum Dry 1600 W Bagless:
This is an auto-generated long summary of Philips PowerPro Compact FC9351/82 vacuum 1,5 L Cylinder vacuum Dry 1600 W Bagless based on the first three specs of the first five spec groups.

Philips PowerPro Compact FC9351/82. Maximum input power: 1600 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1,5 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic/filtering, Noise level: 82 dB. Product colour: Black, Blue, Red

Power
Maximum input power *
1600 W
Design
Dust capacity *
1,5 L
Type *
Cylinder vacuum
Cleaning type *
Dry
Product colour *
Black, Blue, Red
Tube type
Telescopic
Number of wheels
2 wheel(s)
Wheels material
Rubber
Dust container type *
Bagless
Performance
Vacuum air filtering *
Allergy filter
Dirt separating method *
Cyclonic/filtering
HEPA class
HEPA 13
Removable filter
Yes
Washable filter
Yes
Proper use *
Home
Cleaning surfaces *
Bare floor, Carpet, Hard floor, Soft floor, Stair steps, Upholstery
Performance
Noise level *
82 dB
Vacuum
33 kPa
Airflow
37 l/s
Operating radius
9 m
Ergonomics
Cord length
6 m
Cord storage
Yes
Weight & dimensions
Width
281 mm
Depth
410 mm
Height
247 mm
Weight
4,5 kg
Package width
320 mm
Package depth
525 mm
Package height
315 mm
Packaging content
Vacuum brushes included
Universal brush
Crevice tool
Yes