location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips EP3347/23 coffee maker Fully-auto Espresso machine 1,8 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EP3347/23
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
EP3347/23
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8720389045158
Category:
Machine used to make coffee.
Coffee Makers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2633
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Oct 2024 20:27:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips EP3347/23 coffee maker Fully-auto Espresso machine 1,8 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1,8 L
  • - Coffee beans, Ground coffee
  • - 15 bar
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1500 W
  • - Black, Chrome
More>>>
Short summary description Philips EP3347/23 coffee maker Fully-auto Espresso machine 1,8 L:
This short summary of the Philips EP3347/23 coffee maker Fully-auto Espresso machine 1,8 L data-sheet is auto-generated and uses the product title and the first six key specs.

Philips EP3347/23, Espresso machine, 1,8 L, Coffee beans, Ground coffee, Built-in grinder, 1500 W, Black, Chrome

Long summary description Philips EP3347/23 coffee maker Fully-auto Espresso machine 1,8 L:
This is an auto-generated long summary of Philips EP3347/23 coffee maker Fully-auto Espresso machine 1,8 L based on the first three specs of the first five spec groups.

Philips EP3347/23. Product type: Espresso machine, Coffee maker type: Fully-auto, Water tank capacity: 1,8 L, Coffee input type: Coffee beans, Ground coffee, Reservoir for brewed coffee: Cup, Number of spouts: 22, Built-in grinder. Power: 1500 W. Product colour: Black, Chrome

Performance
Coffee maker type *
Fully-auto
Two cups at once
Yes
Reservoir for brewed coffee *
Cup
Maximum operating pressure
15 bar
Built-in grinder *
Yes
Number of grinders
1 pc(s)
Grinder type
Ceramic grinder
Adjustable grinder settings
Yes
Number of grinder settings
12
Coffee beans capacity
275 g
Ground coffee container capacity
12 cups
Adjustable coffee strength *
Yes
Number of coffee strength settings
3
Built-in milk frother
Yes
Milk tank capacity
0,26 L
Number of spouts
22
Adjustable coffee spout height
Yes
Adjustable coffee spout height range
85 - 145 mm
Hot water system *
Yes
Adjustable temperature
Yes
Number of temperature settings
3
Appliance placement *
Countertop
Product type *
Espresso machine
Water tank capacity *
1,8 L
Coffee input type *
Coffee beans, Ground coffee
Dishwasher-proof parts
Yes
Filter compatibility
AquaClean
Country of origin
China, Romania
Country of design
Italy
Cooking functions & programs
Multi beverage *
Yes
Number of programs
6
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Latte Macchiato making
Yes
Hot and cold beverages making
Yes
Ergonomics
Control type *
Touch
Built-in display *
Yes
Colour display
Yes
Removable water tank
Yes
Product colour *
Black, Chrome
Removable drip tray
Yes
Cord length
1 m
Power
Power *
1500 W
AC input voltage
230 V
AC input frequency
50 Hz
Energy efficiency class
A
Energy saving mode
Yes
Weight & dimensions
Width
246 mm
Depth
371 mm
Height
433 mm
Weight
8 kg
Packaging data
Quantity per pack
1 pc(s)
Packaging content
Spoon included
Yes
Technical details
Warranty period
2 year(s)