location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DVD Recorder DVDR610 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DVD Recorder DVDR610
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DVDR610/00 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8710895800068
Category:
With the help of DVD players/recorders you can watch/record videos of high quality, play MP3-CDs, audio CDs and audio DVDs, as well as look through your photos in JPG format. DVD recorders often have an in-built hard disk on which you can record your home videos, edit them and burn them to DVD afterwards, or record your favourite TV programmes so you can watch them later. Some DVD recorders even have automatic ad recognition: simply start watching the movie half an hour or so after the broadcast started and it will skip all those unwanted advertisements for you, so you never need to watch any ads if you don't want to!
DVD/Blu-Ray Players Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 78040
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Philips DVD Recorder DVDR610 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Silver
  • - Video formats supported: MPEG1, MPEG2
  • - Dolby Digital
Long product name Philips DVD Recorder DVDR610 Silver :
The long product name of Philips DVD Recorder DVDR610 Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

DVD Recorder DVDR610
More>>>
Philips DVD Recorder DVDR610 Silver:
The official description of Philips DVD Recorder DVDR610 Silver as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Now you can make your own DVDs, which will play on most DVD Players.

Record your favourite TV programs on DVD
Digital Video Recording gives the ultimate picture quality
Record up to 8 hours on a single-sided DVD+R/RW
2.0 Dolby Digital™ Encoding for quality audio recording

Share your favourite recordings
Your DVDs will play on existing DVD players and drives
Always compatible recordings: with DVD+R/+RW discs

Enjoy your favourite movies and music
Plays JPEG and MP3 files from Disc/HDD
Coaxial connection ensures a reliable digital output

Short summary description Philips DVD Recorder DVDR610 Silver:
This short summary of the Philips DVD Recorder DVDR610 Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DVD Recorder DVDR610, NTSC, PAL, SECAM, 4:3, 16:9, 10-Bit/54MHz, Dolby Digital, 105 dB, 24-bit/96kHz

Long summary description Philips DVD Recorder DVDR610 Silver:
This is an auto-generated long summary of Philips DVD Recorder DVDR610 Silver based on the first three specs of the first five spec groups.

Philips DVD Recorder DVDR610. Analog signal format system: NTSC, PAL, SECAM, Aspect ratio: 4:3, 16:9, Video D/A Converter (DAC): 10-Bit/54MHz. Audio decoders: Dolby Digital, Signal-to-Noise Ratio (SNR): 105 dB, Audio D/A Converter (DAC): 24-bit/96kHz. Video formats supported: MPEG1, MPEG2. Disc types supported: DVD, DVD+R, DVD+RW, DVD-R. Weight: 3,5 kg

Video
Analog signal format system
NTSC, PAL, SECAM
Aspect ratio
4:3, 16:9
Video D/A Converter (DAC)
10-Bit/54MHz
Audio
Audio decoders *
Dolby Digital
Signal-to-Noise Ratio (SNR)
105 dB
Audio D/A Converter (DAC)
24-bit/96kHz
File formats
Video formats supported *
MPEG1, MPEG2
Storage
Disc types supported
DVD, DVD+R, DVD+RW, DVD-R
Technical details
Product colour
Silver
Weight & dimensions
Weight
3,5 kg
Packaging data
Package weight
5,5 kg
Package dimensions (WxDxH)
570 x 433 x 110 mm
Other features
Power requirements
50Hz, 220-240V
Optical disc recording
DVD+R, DVD+RW
Dimensions (WxDxH)
434 x 65 x 285 mm
I/O ports
Front: S-video in Video in Audio L/R in Rear: SCART1: CVBS, S-video/RGB out SCART2: CVBS, S-video in, Decoder S-video out CVBS Video out Audio L/R out Digital audio out RF Antenna in Aerial input Mains RF TV out
Security features
Child lock
Source Testseek summary Average rating
Reviews
Updated:
2017-03-01 08:53:16
Uk has collected 1 expert review for Philips DVD Recorder DVDR610 Silver and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Brand Image Product code Product Stock Price from
Aiwa

Aiwa DVD-SPELER XD-AX 10
(show image)
XDAX10 DVD-SPELER XD-AX 10 0.00
(excl. VAT)
0 (incl. VAT)
Aiwa

Aiwa DVD-SPELER XD-AX 36
(show image)
XDAX36 DVD-SPELER XD-AX 36 0.00
(excl. VAT)
0 (incl. VAT)
Philips DVD Recorder DVDR615 Silver Philips DVD Recorder DVDR615 Silver
(show image)
DVDR615/00 DVD Recorder DVDR615
Philips DVDR730/00 DVD/Blu-Ray player Philips DVDR730/00 DVD/Blu-Ray player
(show image)
DVDR730/00 DVDR730/00