location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Philips DS1400/05 docking speaker 6 W White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Philips Check ‘Philips’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
docking speaker DS1400/05
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS1400/05
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8712581679552
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘Philips’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by   Philips: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 29513
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 08 Mar 2024 09:07:54
The date of the most recent change of this product data-sheet in Icecat.
Philips DS1400/05 user manual (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Quick start guide (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Retail Trade Leaflet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Philips DS1400/05 docking speaker 6 W White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - with Lightning connector
  • - for iPod/iPhone
  • - USB port for charging
  • - 6 W
Long product name Philips DS1400/05 docking speaker 6 W White :
The long product name of Philips DS1400/05 docking speaker 6 W White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

100 - 240V AC, 6 W RMS, Clock, White
More>>>
Philips DS1400/05 docking speaker 6 W White:
The official description of Philips DS1400/05 docking speaker 6 W White as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Compatible with iPhone 5 and the latest iPods via the Lightning connector, the DS1400 docking speaker gives you great sound. For added versatility it features a USB port for charging a second mobile device, even when your iPod/iPhone is docked.

Surprisingly rich sound
- Rich omni-directional sound to fill your bedroom
- 2 Active drivers and bass pipe for balanced rich sound
- Shielding technology to block mobile phone interference

Designed for your bedroom
- Fast charging and play music via Lightning connector
- Elegant and compact design to fit on any bedside table
- Soft glow night light
- Auto synchronization of time or date when docked

Advanced versatility
- Charge second mobile device via USB port
- Free ClockStudio app for internet radio & other cool feature

Short summary description Philips DS1400/05 docking speaker 6 W White:
This short summary of the Philips DS1400/05 docking speaker 6 W White data-sheet is auto-generated and uses the product title and the first six key specs.

Philips DS1400/05, 6 W, iPod Nano 7, iPod Touch 5, iPhone 5, White, Digital, AC, 100-240 V

Long summary description Philips DS1400/05 docking speaker 6 W White:
This is an auto-generated long summary of Philips DS1400/05 docking speaker 6 W White based on the first three specs of the first five spec groups.

Philips DS1400/05. RMS rated power: 6 W. Apple docking compatibility: iPod Nano 7, iPod Touch 5, iPhone 5. Product colour: White, Volume control: Digital. Power source type: AC, AC input voltage: 100-240 V, AC input frequency: 50 - 60 Hz. Width: 141 mm, Depth: 95 mm, Height: 133 mm

Play and charge via Lightning
Play and charge via Lightning

Enjoy your favourite music while charging your iPod/iPhone via the new Lightning connector! Just dock it directly on the speaker to play your hand-picked tunes in superb sound. It also charges your device quickly while it's playing, so you don't have to worry about the battery running out.

Auto clock/date sync
Auto clock/date sync

Docking station automatically synchronises the clock or date with your iPod or iPhone when docked. Just press a button to switch between clock and date display.

Free ClockStudio app
Free ClockStudio app

The free app adds an array of exclusive cool features to your docking speaker. You can check the weather, tell the time and even use your favourite images as wallpaper. ClockStudio also lets you listen to thousands of Internet radio stations worldwide. More updates on skin styles and new functions on the way.

USB for second device
USB for second device

For added convenience, this speaker also boasts a USB port for charging a second mobile device even when your iPod/iPhone is docked.

Audio
RMS rated power *
6 W
Ports & interfaces
Bluetooth *
No
Apple Lightning docking connector *
Yes
USB 2.0 ports quantity
1
Performance
Apple docking compatibility
iPod Nano 7, iPod Touch 5, iPhone 5
Radio
FM radio *
No
Display
Clock function
Yes
Design
Product colour *
White
Volume control
Digital
Power
Power source type
AC
Built-in charger *
Yes
USB charging
Yes
AC input voltage
100-240 V
AC input frequency
50 - 60 Hz
Weight & dimensions
Width
141 mm
Depth
95 mm
Height
133 mm
Weight
670 g
Package width
169 mm
Package depth
194 mm
Package height
123 mm
Package weight
780 g
Other features
Package dimensions (WxDxH)
169 x 194 x 123 mm
Dimensions (WxDxH)
141 x 95 x 133 mm